Texas Instruments OPA2673 Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control OPA2673IRGVT

Description
Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control 16-VQFN -40 to 85
Request a Quote Datasheet
Description
Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control 16-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2673 Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control - OPA2673IRGVT - Texas Instruments
Dallas, TX, United States
OPA2673 Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control
OPA2673IRGVT
OPA2673 Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control OPA2673IRGVT
Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control 16-VQFN -40 to 85

Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control 16-VQFN -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVT - 1233565-OPA2673IRGVT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVT
1233565-OPA2673IRGVT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVT 1233565-OPA2673IRGVT
Manufacturer: Texas Instruments Win Source Part Number: 1233565-OPA2673IRGVT Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 16-VQFN Exposed Pad Number of Circuits: 2 Mounting: SMD -3db Bandwidth: 600MHz Amplifier Type: Current Feedback Current - Input Bias: 6μA Voltage - Input Offset: 2mV Family Name: OPA2673 Categories: Integrated Circuits (ICs) Operating Supply Current: 32mA Manufacturer Homepage: www.ti.com Manufacturer Package: 16-VQFN (4x4) Output Current per Channel: 700mA SR - Slew Rate: 3000 V/μs Dual Supply Voltage (±): 7 V ~ 13 V, ±3.5 V ~ 6.5 V Alternative Parts (Cross-Reference): MAX4203ESA+; MAX4225ESA-T; MAX4203EUA; Introduction Date: November 01, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233565-OPA2673IRGVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 16-VQFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 600MHz
Amplifier Type: Current Feedback
Current - Input Bias: 6μA
Voltage - Input Offset: 2mV
Family Name: OPA2673
Categories: Integrated Circuits (ICs)
Operating Supply Current: 32mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-VQFN (4x4)
Output Current per Channel: 700mA
SR - Slew Rate: 3000 V/μs
Dual Supply Voltage (±): 7 V ~ 13 V, ±3.5 V ~ 6.5 V
Alternative Parts (Cross-Reference): MAX4203ESA+; MAX4225ESA-T; MAX4203EUA;
Introduction Date: November 01, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23525-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23525-1-ND
Instrumentation, Op Amps, Buffer Amps 296-23525-1-ND
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23525-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23525-6-ND
Instrumentation, Op Amps, Buffer Amps 296-23525-6-ND
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23525-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23525-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23525-2-ND
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Buy Now Datasheet
 - OPA2673IRGVT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PQCC16

Operational Amplifier, 2 Func, 7000uV Offset-Max, BIPolar, PQCC16

Supplier's Site Datasheet
Singapore, Singapore
Dual 600MHz 700mA 3000V Operational Amplifier IC
687-OPA2673IRGVT
Dual 600MHz 700mA 3000V Operational Amplifier IC 687-OPA2673IRGVT
Dual Op Amp, 600MHz BW, 700mA Out, 3000V/µs SR, VQFN Product overview: OPA2673IRGVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600MHz, 700mA, 3000V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 600MHz, 700mA, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2673IRGVT can be used for catalog matching and distributor lookup.

Dual Op Amp, 600MHz BW, 700mA Out, 3000V/µs SR, VQFN Product overview: OPA2673IRGVT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 600MHz, 700mA, 3000V, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 600MHz, 700mA, 3000V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2673IRGVT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Op Amps - 2675702 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2675702
Op Amps 2675702
Texas Instruments OPA2673IRGVT

Texas Instruments OPA2673IRGVT

Supplier's Site
Op Amps - 2675703P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2675703P
Op Amps 2675703P
Texas Instruments OPA2673IRGVT

Texas Instruments OPA2673IRGVT

Supplier's Site
Op Amps - 2675703 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
2675703
Op Amps 2675703
Texas Instruments OPA2673IRGVT

Texas Instruments OPA2673IRGVT

Supplier's Site
Ic, Op-Amp Cfb 600Mhz Dual 16Qfn; No. Of Amplifiers Texas Instruments - 29AH6966 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op-Amp Cfb 600Mhz Dual 16Qfn; No. Of Amplifiers Texas Instruments
29AH6966
Ic, Op-Amp Cfb 600Mhz Dual 16Qfn; No. Of Amplifiers Texas Instruments 29AH6966
IC, OP-AMP CFB 600MHZ DUAL 16QFN; No. of Amplifiers:2 Amplifier; Bandwidth:600MHz; Slew Rate:3000V/µs; Supply Voltage Range:± 3.5V to ± 6.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP-AMP CFB 600MHZ DUAL 16QFN; No. of Amplifiers:2 Amplifier; Bandwidth:600MHz; Slew Rate:3000V/µs; Supply Voltage Range:± 3.5V to ± 6.5V; Amplifier Case Style:QFN; No. of Pins:16Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2673IRGVT
Instrumentation, OP Amps, Buffer Amps OPA2673IRGVT
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2673IRGVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2673IRGVT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2673IRGVT
IC OPAMP CFA 2 CIRCUIT 16VQFN

IC OPAMP CFA 2 CIRCUIT 16VQFN

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2673IRGVT
High Speed Operational Amplifiers OPA2673IRGVT
High Speed Operational Amplifiers Dual WB Hi Out Crnt Op Amp

High Speed Operational Amplifiers Dual WB Hi Out Crnt Op Amp

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2673IRGVT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2673IRGVT
IC OPAMP CFA 2 CIRCUIT 16VQFN

IC OPAMP CFA 2 CIRCUIT 16VQFN

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2673IRGVT 1233565-OPA2673IRGVT 296-23525-1-ND OPA2673IRGVT 687-OPA2673IRGVT 2675702 29AH6966 OPA2673IRGVT OPA2673IRGVT OPA2673IRGVT OPA2673IRGVT
Product Name OPA2673 Dual, Wideband, High Output Current Operational Amplifier with Active Off-line Control Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2673IRGVT Instrumentation, Op Amps, Buffer Amps Dual 600MHz 700mA 3000V Operational Amplifier IC Op Amps Ic, Op-Amp Cfb 600Mhz Dual 16Qfn; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 7 to 13 volts 7 to 13 volts 7 volts
VOS 7 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 32000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC341DWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLV2772AM Dual 2.7-V High-Slew-Rate Rail-to-Rail Output Operational Amplifier - 5962-9858802QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.5 to 6 volts
VOS 1.6 millivolts
Quiescent Current (IQ) 2000 microamps
View Details