Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-SOIC -40 to 125
Dual Op Amp, 20MHz BW, 30V/µs SR, CMOS, 12V, 8-SOIC Product overview: OPA2725AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 30V, 12V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 30V, 12V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2725AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 082006-OPA2725AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2725AID | 687-OPA2725AID | OPA2725AID | 296-17228-5-ND | 082006-OPA2725AID | OPA2725AID | OPA2725AID | OPA2725AID | OPA2725AID |
| Product Name | OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier | Dual 20MHz 30V 12V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2725AID | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 4 to 12 volts | 3.5 volts | |||||
| VOS | 5 millivolts | 1.5 millivolts | 1.5 millivolts | ||||||
| Quiescent Current (IQ) | 5500 microamps | ||||||||
| CMRR | 94 dB |