Dual Wideband, Voltage Feedback Operational Amplifier with Disable 14-SOIC -40 to 85
Voltage Feedback Amplifier 2 Circuit 14-SOIC
Dual Op Amp, 500MHz BW, Voltage Feedback, 1800V/µs Slew Rate, 2-Ch Product overview: OPA2690I-14DR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 500MHz, 1800V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 500MHz, 1800V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2690I-14DR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1233575-OPA2690I-14D
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Family Name: OPA2690
Categories: Integrated Circuits (ICs)
Operating Supply Current: 11mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 190mA
SR - Slew Rate: 1800 V/μs
GBP - Gain Bandwidth Product: 300MHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): ADA4817-2ACPZ-R2; MAX412CSA; MAX412CSA-T;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO14
IC OPAMP VFB 2 CIRCUIT 14SOIC
Voltage Feedback Amplifier 2 Circuit 14-SOIC
IC OPAMP VFB 2 CIRCUIT 14SOIC
High Speed Operational Amplifiers Dual Wideband Voltage Feedback
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2690I-14DR | OPA2690I-14DR-ND | 687-OPA2690I-14DR | 1233575-OPA2690I-14DR | OPA2690I-14DR | OPA2690I-14DR | OPA2690I-14DR | OPA2690I-14DR | OPA2690I-14DR |
| Product Name | OPA2690 Dual Wideband, Voltage Feedback Operational Amplifier with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 500MHz 1800V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2690I-14DR | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | |||||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 6300 microamps |