Texas Instruments OPA2726 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier OPA2726AIDGSTG4

Description
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2726 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier - OPA2726AIDGSTG4 - Texas Instruments
Dallas, TX, United States
OPA2726 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier
OPA2726AIDGSTG4
OPA2726 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier OPA2726AIDGSTG4
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 10-VSSOP -40 to 125

Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGSTG4 - 1084778-OPA2726AIDGSTG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGSTG4
1084778-OPA2726AIDGSTG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGSTG4 1084778-OPA2726AIDGSTG4
Manufacturer: Texas Instruments Win Source Part Number: 1084778-OPA2726AIDGS TG4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 30 V/μs Current - Input Bias: 30pA Voltage - Input Offset: 1.5mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V Operating Supply Current: 4.3mA Channel Output Current: 40mA Gain Bandwidth Product (GBP): 20MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084778-OPA2726AIDGSTG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 30 V/μs
Current - Input Bias: 30pA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 4 V to 12 V, ±2 V to 6 V
Operating Supply Current: 4.3mA
Channel Output Current: 40mA
Gain Bandwidth Product (GBP): 20MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Dual 20MHz 12V 30V Operational Amplifier IC
687-OPA2726AIDGSTG4
Dual 20MHz 12V 30V Operational Amplifier IC 687-OPA2726AIDGSTG4
Dual Op Amp, 20MHz, 12V CMOS, VSSOP, 30V/µs Slew Rate Product overview: OPA2726AIDGSTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 12V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 12V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2726AIDGSTG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 20MHz, 12V CMOS, VSSOP, 30V/µs Slew Rate Product overview: OPA2726AIDGSTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 12V, 30V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 12V, 30V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2726AIDGSTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2726AIDGSTG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2726AIDGSTG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2726AIDGSTG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2726AIDGSTG4
Operational Amplifiers - Op Amps OPA2726AIDGSTG4
Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS

Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS

Buy Now Datasheet
IC OPAMP GP 2 CIRCUIT 10VSSOP - 815-OPA2726AIDGSTG4 - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 10VSSOP
815-OPA2726AIDGSTG4
IC OPAMP GP 2 CIRCUIT 10VSSOP 815-OPA2726AIDGSTG4
IC OPAMP GP 2 CIRCUIT 10VSSOP

IC OPAMP GP 2 CIRCUIT 10VSSOP

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2726AIDGSTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2726AIDGSTG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2726AIDGSTG4
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGSTG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2726AIDGSTG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2726AIDGSTG4
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGSTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2726AIDGSTG4
Instrumentation, OP Amps, Buffer Amps OPA2726AIDGSTG4
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2726AIDGSTG4 1084778-OPA2726AIDGSTG4 687-OPA2726AIDGSTG4 OPA2726AIDGSTG4-ND OPA2726AIDGSTG4 815-OPA2726AIDGSTG4 OPA2726AIDGSTG4 OPA2726AIDGSTG4 OPA2726AIDGSTG4
Product Name OPA2726 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2726AIDGSTG4 Dual 20MHz 12V 30V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps IC OPAMP GP 2 CIRCUIT 10VSSOP Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 4 to 12 volts 4 to 12 volts 6 volts 3.5 volts
VOS 5 millivolts 1.5 millivolts 1.5 millivolts
Quiescent Current (IQ) 5500 microamps
CMRR 94 dB
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC351IDBR - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Active
View Details
TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460204QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 2 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Special Purpose Amplifiers - 296-AMC1400QDWLRQ1CT-ND - DigiKey
Specs
Package Type SOIC; "8-SOIC (0.551"", 14.00mm Width)"
View Details
3 suppliers
THS4304-SP Rad-Tolerant Class V, Wideband Operational Amplifier - 5962-0721901VHA - Texas Instruments
Specs
GBW 1000 MHz
Slew Rate 800 V/µs
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers