Texas Instruments OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2333AIDR

Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2333AIDR - Texas Instruments
Dallas, TX, United States
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2333AIDR
OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2333AIDR
1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125

1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26249-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26249-2-ND
Instrumentation, Op Amps, Buffer Amps 296-26249-2-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26249-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26249-1-ND
Instrumentation, Op Amps, Buffer Amps 296-26249-1-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26249-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26249-6-ND
Instrumentation, Op Amps, Buffer Amps 296-26249-6-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR - 088962-OPA2333AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR
088962-OPA2333AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR 088962-OPA2333AIDR
Manufacturer: Texas Instruments Win Source Part Number: 088962-OPA2333AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 2μV Family Name: OPA2333 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 17μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): MAX4274ANESA; MAX4275BDESA-T; MAX4275ANESA-T; MAX4275ACESA+; Introduction Date: October 06, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 088962-OPA2333AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Family Name: OPA2333
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 17μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4274ANESA; MAX4275BDESA-T; MAX4275ANESA-T; MAX4275ACESA+;
Introduction Date: October 06, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
1.8V 350kHz 17uA Operational Amplifier IC
687-OPA2333AIDR
1.8V 350kHz 17uA Operational Amplifier IC 687-OPA2333AIDR
2-Ch Zero Drift CMOS Op Amp, 1.8V, 350kHz BW, 17uA, 10uV Vos Product overview: OPA2333AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 350kHz, 17uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 350kHz, 17uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDR can be used for catalog matching and distributor lookup.

2-Ch Zero Drift CMOS Op Amp, 1.8V, 350kHz BW, 17uA, 10uV Vos Product overview: OPA2333AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 350kHz, 17uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.8V, 350kHz, 17uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2333AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2333AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2333AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2333AIDR
Operational Amplifiers - Op Amps OPA2333AIDR
Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Operational Amplifiers - Op Amps 1.8V 17uA 2uV microPOWER CMOS

Buy Now Datasheet
Operational Amplifier/Comparator >> Precision OpAmps - OPA2333AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA2333AIDR
Operational Amplifier/Comparator >> Precision OpAmps OPA2333AIDR
350kHz 2uV 70pA Dual SOP-8 Precision OpAmps ROHS

350kHz 2uV 70pA Dual SOP-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2333AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2333AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2333AIDR
Instrumentation, OP Amps, Buffer Amps OPA2333AIDR
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Op-Amp, Dual, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments - 29AH6952 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments
29AH6952
Op-Amp, Dual, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments 29AH6952
OP-AMP, DUAL, 350KHZ, 0.16V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, DUAL, 350KHZ, 0.16V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2333AIDR
Instrumentation, OP Amps, Buffer Amps OPA2333AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED LCSC Electronics Technology (HK) Limited Lingto Electronic Limited Quarktwin Technology Ltd. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA2333AIDR 296-26249-2-ND 088962-OPA2333AIDR 687-OPA2333AIDR OPA2333AIDR OPA2333AIDR OPA2333AIDR OPA2333AIDR OPA2333AIDR 29AH6952 OPA2333AIDR
Product Name OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDR 1.8V 350kHz 17uA Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Operational Amplifier/Comparator >> Precision OpAmps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 1.8 volts 1.8 volts
VOS 0.0100 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts 0.0020 millivolts
Quiescent Current (IQ) 25 microamps
CMRR 106 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLE2144M High Speed High Drive Precision Quad Operational Amplifier - 5962-9321605Q2A - Texas Instruments
Specs
VOS 3.8 millivolts
GBW 5.8 MHz
Slew Rate 45 V/µs
View Details
4 suppliers
INA128 Precision, Low Power Instrumentation Amplifiers - INA128U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
8 suppliers
Integrated Circuits (ICs) - Clock-Timing - Clock Buffers, Drivers - CDC111FNRG4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Package Type Surface Mount
Life Cycle Stage Removed
View Details