Texas Instruments OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDR

Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier - OPA2379AIDR - Texas Instruments
Dallas, TX, United States
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier
OPA2379AIDR
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDR
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125

Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41359-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41359-6-ND
Instrumentation, Op Amps, Buffer Amps 296-41359-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41359-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41359-1-ND
Instrumentation, Op Amps, Buffer Amps 296-41359-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-41359-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-41359-2-ND
Instrumentation, Op Amps, Buffer Amps 296-41359-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR - 004215-OPA2379AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR
004215-OPA2379AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR 004215-OPA2379AIDR
Manufacturer: Texas Instruments Win Source Part Number: 004215-OPA2379AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 004215-OPA2379AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Dual 90kHz 1.8V 5.5V Operational Amplifier IC
687-OPA2379AIDR
Dual 90kHz 1.8V 5.5V Operational Amplifier IC 687-OPA2379AIDR
Dual Op Amp, 90kHz BW, 1.8V-5.5V, 2.9uA, 5mA, 8-SOIC Product overview: OPA2379AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDR can be used for catalog matching and distributor lookup.

Dual Op Amp, 90kHz BW, 1.8V-5.5V, 2.9uA, 5mA, 8-SOIC Product overview: OPA2379AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 90kHz, 1.8V, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 90kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2379AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2379AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2379AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2379AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2379AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2379AIDR
Instrumentation, OP Amps, Buffer Amps OPA2379AIDR
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2379AIDR
Instrumentation, OP Amps, Buffer Amps OPA2379AIDR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2379AIDR
Operational Amplifiers - Op Amps OPA2379AIDR
Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2379AIDR 296-41359-6-ND 004215-OPA2379AIDR 687-OPA2379AIDR OPA2379AIDR OPA2379AIDR OPA2379AIDR OPA2379AIDR OPA2379AIDR
Product Name OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDR Dual 90kHz 1.8V 5.5V Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data