Texas Instruments OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDCNR

Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier - OPA2379AIDCNR - Texas Instruments
Dallas, TX, United States
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier
OPA2379AIDCNR
OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier OPA2379AIDCNR
Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125

Dual 1.8V, 2.9uA, RR I/O Operational Amplifier 8-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 1.8V 5.5V 90kHz Operational Amplifier IC
687-OPA2379AIDCNR
Dual 1.8V 5.5V 90kHz Operational Amplifier IC 687-OPA2379AIDCNR
Dual Op Amp, 1.8V-5.5V, 90kHz GBW, 2.9uA, SOT-23-8 Product overview: OPA2379AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 5.5V, 90kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 5.5V, 90kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDCNR can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8V-5.5V, 90kHz GBW, 2.9uA, SOT-23-8 Product overview: OPA2379AIDCNR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 5.5V, 90kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 5.5V, 90kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2379AIDCNR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23445-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23445-6-ND
Instrumentation, Op Amps, Buffer Amps 296-23445-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23445-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23445-1-ND
Instrumentation, Op Amps, Buffer Amps 296-23445-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-23445-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-23445-2-ND
Instrumentation, Op Amps, Buffer Amps 296-23445-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR - 004216-OPA2379AIDCNR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR
004216-OPA2379AIDCNR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR 004216-OPA2379AIDCNR
Manufacturer: Texas Instruments Win Source Part Number: 004216-OPA2379AIDCNR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.03 V/μs Current - Input Bias: 5pA Voltage - Input Offset: 400μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: SOT-23-8 Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 2.9μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 90kHz Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 004216-OPA2379AIDCNR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.03 V/μs
Current - Input Bias: 5pA
Voltage - Input Offset: 400μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 2.9μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 90kHz
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2379AIDCNR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2379AIDCNR
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2379AIDCNR
Operational Amplifiers - Op Amps OPA2379AIDCNR
Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Operational Amplifiers - Op Amps Dual 1.8V 2.9uA RR I/O Op Amp

Buy Now Datasheet
Op-Amp, 90Khz, 0.03V/us, Sot-23-8; No. Of Amplifiers Texas Instruments - 54AH1379 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 90Khz, 0.03V/us, Sot-23-8; No. Of Amplifiers Texas Instruments
54AH1379
Op-Amp, 90Khz, 0.03V/us, Sot-23-8; No. Of Amplifiers Texas Instruments 54AH1379
OP-AMP, 90KHZ, 0.03V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 90KHZ, 0.03V/US, SOT-23-8; No. of Amplifiers:2 Amplifier; Bandwidth:90kHz; Slew Rate:0.03V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2379AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2379AIDCNR
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2379AIDCNR
Instrumentation, OP Amps, Buffer Amps OPA2379AIDCNR
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2379AIDCNR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2379AIDCNR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2379AIDCNR
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2379AIDCNR 687-OPA2379AIDCNR 296-23445-6-ND 004216-OPA2379AIDCNR OPA2379AIDCNR OPA2379AIDCNR 54AH1379 OPA2379AIDCNR OPA2379AIDCNR OPA2379AIDCNR
Product Name OPA2379 Dual 1.8V, 2.9uA, RR I/O Operational Amplifier Dual 1.8V 5.5V 90kHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2379AIDCNR Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Op-Amp, 90Khz, 0.03V/us, Sot-23-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 1.5 millivolts 0.4000 millivolts 0.4000 millivolts 0.4000 millivolts
Quiescent Current (IQ) 5.5 microamps
CMRR 90 dB
Unlock Full Specs
to access all available technical data