250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier 8-SO PowerPAD -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 140417-OPA2354AIDDAR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA2354
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SO PowerPad
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Alternative Parts (Cross-Reference): MAX4275AFESA-T; MAX4275BGESA+; MAX4275BFESA; MAX4274BDESA;
Introduction Date: July 01, 2005
ECCN: EAR99
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
250MHz Op Amp, Dual, CMOS, Rail-to-Rail, 150V/µs Slew Rate Product overview: OPA2354AIDDAR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2354AIDDAR can be used for catalog matching and distributor lookup.
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
IC OPAMP VFB 2 CIRC 8SOPWRPAD
CMOS, Voltage Feedback Amplifier 2 Circuit Rail-to-Rail 8-SO PowerPad
IC OPAMP VFB 2 CIRC 8SOPWRPAD
IC OPAMP VFB 2 CIRC 8SOPWRPAD
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS Dual
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2354AIDDAR | 140417-OPA2354AIDDAR | 687-OPA2354AIDDAR | 296-46155-6-ND | OPA2354AIDDAR | OPA2354AIDDAR | OPA2354AIDDAR | OPA2354AIDDAR | OPA2354AIDDAR |
| Product Name | OPA2354 250MHz, Rail-to-Rail I/O, CMOS Dual Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2354AIDDAR | Dual 250MHz 150V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 5 volts | 5.5 volts | 2.5 volts | ||||
| VOS | 8 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | |||||
| Quiescent Current (IQ) | 7500 microamps |