The OPA2364IDGKT is a dual operational amplifier from Quarktwin Technology Ltd., designed for low-voltage, single-supply applications. It operates within a supply voltage range of 1.8 V to 5.5 V and features rail-to-rail input and output, allowing for maximum signal swing close to the supply rails. The amplifier has a bandwidth of 7 MHz and a typical common-mode rejection ratio (CMRR) of 90 dB, making it suitable for high-performance signal conditioning tasks. The device exhibits a low offset voltage of 500 µV maximum and a slew rate of 5 V/µs, ensuring accurate and fast signal processing. Additionally, the OPA2364IDGKT is available in an 8-pin VSSOP package, which is compact and suitable for space-constrained designs. It is specified for operation over a temperature range of -40°C to +125°C, making it suitable for a variety of industrial applications.
1.8V, High CMR, RRIO Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 133387-OPA2364IDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 900μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, VSSOP Product overview: OPA2364IDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364IDGKT can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
IC, OP AMP, RRI/O, SMD, MSOP8; No. of Amplifiers:2 Amplifier; Bandwidth:7MHz; Slew Rate:5V/µs; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2364IDGKT | 133387-OPA2364IDGKT | 687-OPA2364IDGKT | 296-13879-2-ND | 29AH6962 | OPA2364IDGKT | OPA2364IDGKT | OPA2364IDGKT | OPA2364IDGKT | OPA2364IDGKT |
| Product Name | OPA2364 1.8V, High CMR, RRIO Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDGKT | 7MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Ic, Op Amp, Rri/o, Smd, Msop8; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 2.75 volts | 0.9000 to 2.75 volts | 5.5 volts | 1.8 volts | ||||
| VOS | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | 0.9000 millivolts | ||||||
| Quiescent Current (IQ) | 750 microamps | |||||||||
| CMRR | 74 dB |