Texas Instruments OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDR

Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp - OPA2330AIDR - Texas Instruments
Dallas, TX, United States
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp
OPA2330AIDR
OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp OPA2330AIDR
1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125

1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR - 026024-OPA2330AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR
026024-OPA2330AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR 026024-OPA2330AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026024-OPA2330AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 0.16 V/μs Current - Input Bias: 200pA Voltage - Input Offset: 8μV Family Name: OPA2330 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SON (3x3) Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 21μA Channel Output Current: 5mA Gain Bandwidth Product (GBP): 350kHz Alternative Parts (Cross-Reference): CS3004-FS; NE5232D,112; BU7262F-TR; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 32 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026024-OPA2330AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Family Name: OPA2330
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SON (3x3)
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): CS3004-FS; NE5232D,112; BU7262F-TR;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 0.35MHz SOIC Operational Amplifier IC
687-OPA2330AIDR
Dual 0.35MHz SOIC Operational Amplifier IC 687-OPA2330AIDR
Dual Precision Op Amp, RRIO, 0.35MHz, 8-Pin SOIC, SMT Product overview: OPA2330AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDR can be used for catalog matching and distributor lookup.

Dual Precision Op Amp, RRIO, 0.35MHz, 8-Pin SOIC, SMT Product overview: OPA2330AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25305-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25305-6-ND
Instrumentation, Op Amps, Buffer Amps 296-25305-6-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25305-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25305-2-ND
Instrumentation, Op Amps, Buffer Amps 296-25305-2-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-25305-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-25305-1-ND
Instrumentation, Op Amps, Buffer Amps 296-25305-1-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2330AIDR
Instrumentation, OP Amps, Buffer Amps OPA2330AIDR
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2330AIDR
Instrumentation, OP Amps, Buffer Amps OPA2330AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2330AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2330AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2330AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site
Operational Amplifier/Comparator >> Precision OpAmps - OPA2330AIDR - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Precision OpAmps
OPA2330AIDR
Operational Amplifier/Comparator >> Precision OpAmps OPA2330AIDR
350kHz 8uV 200pA Dual SOIC-8 Precision OpAmps ROHS

350kHz 8uV 200pA Dual SOIC-8 Precision OpAmps ROHS

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Precision Amplifiers
OPA2330AIDR
Precision Amplifiers OPA2330AIDR
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2330AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2330AIDR
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC

Supplier's Site Datasheet
Op-Amp, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments - 28AH4500 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments
28AH4500
Op-Amp, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments 28AH4500
OP-AMP, 350KHZ, 0.16V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP-AMP, 350KHZ, 0.16V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2330AIDR 026024-OPA2330AIDR 687-OPA2330AIDR 296-25305-6-ND OPA2330AIDR OPA2330AIDR OPA2330AIDR OPA2330AIDR OPA2330AIDR OPA2330AIDR 28AH4500
Product Name OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDR Dual 0.35MHz SOIC Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifier/Comparator >> Precision OpAmps Precision Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op-Amp, 350Khz, 0.16V/us, Soic-8; No. Of Amplifiers Texas Instruments
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.0500 millivolts 0.0080 millivolts 0.0080 millivolts 0.0080 millivolts 0.0080 millivolts
Quiescent Current (IQ) 35 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF634U/2K5E4 - 086937-BUF634U/2K5E4 - Win Source Electronics
Specs
Supply Voltage (VS) 4.5 to 36 volts
Source Current (IS) 15 milliamps
VOS 30 millivolts
View Details
2 suppliers
 - CLC5801IM - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
3 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWVR - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers
INA132 Low Power, Single-Supply Difference Amplifier - INA132U - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC
View Details
10 suppliers