Texas Instruments High-Performance Analog Instrumentation, Op Amps, Buffer Amps OPA2387DGKR

Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Request a Quote Datasheet
Description
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Instrumentation, Op Amps, Buffer Amps - 296-OPA2387DGKRDKR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2387DGKRDKR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2387DGKRDKR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2387DGKRTR-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2387DGKRTR-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2387DGKRTR-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-OPA2387DGKRCT-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-OPA2387DGKRCT-ND
Instrumentation, Op Amps, Buffer Amps 296-OPA2387DGKRCT-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
Operational Amplifier IC
687-OPA2387DGKR
Operational Amplifier IC 687-OPA2387DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP Product overview: OPA2387DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2387DGKR can be used for catalog matching and distributor lookup.

IC OPAMP GP 2 CIRCUIT 8VSSOP Product overview: OPA2387DGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2387DGKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1260468-OPA2387DGKR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
1260468-OPA2387DGKR
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps 1260468-OPA2387DGKR
Win Source Part Number: 1260468-OPA2387DGKR Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Package: Tape & Reel Number of Circuits: 2 Standard Package: 2,500 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 2.8V/µs Gain Bandwidth Product: 5.7 MHz Current - Input Bias: 30 pA Voltage - Input Offset: 0.25 µV Current - Supply: 570µA (x2 Channels) Current - Output / Channel: 55 mA Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 2 (1 Year) HTSUS: 8542.33.0001 Mfr: Texas Instruments Other Names: 296-OPA2387DGKRTR,29 6-OPA2387DGKRCT,296- OPA2387DGKRDKR Base Product Number: OPA2387 Voltage - Supply Span (Min): 1.7 V Voltage - Supply Span (Max): 5.5 V

Win Source Part Number: 1260468-OPA2387DGKR
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Tape & Reel
Number of Circuits: 2
Standard Package: 2,500
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2.8V/µs
Gain Bandwidth Product: 5.7 MHz
Current - Input Bias: 30 pA
Voltage - Input Offset: 0.25 µV
Current - Supply: 570µA (x2 Channels)
Current - Output / Channel: 55 mA
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 2 (1 Year)
HTSUS: 8542.33.0001
Mfr: Texas Instruments
Other Names: 296-OPA2387DGKRTR,296-OPA2387DGKRCT,296-OPA2387DGKRDKR
Base Product Number: OPA2387
Voltage - Supply Span (Min): 1.7 V
Voltage - Supply Span (Max): 5.5 V

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2387DGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2387DGKR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2387DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2387DGKR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2387DGKR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2387DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2387DGKR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2387DGKR
Instrumentation, OP Amps, Buffer Amps OPA2387DGKR
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2387DGKR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2387DGKR
Instrumentation, OP Amps, Buffer Amps OPA2387DGKR
IC OPAMP GP 2 CIRCUIT 8VSSOP

IC OPAMP GP 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 296-OPA2387DGKRDKR-ND 687-OPA2387DGKR 1260468-OPA2387DGKR OPA2387DGKR OPA2387DGKR OPA2387DGKR OPA2387DGKR
Product Name Instrumentation, Op Amps, Buffer Amps Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Features Rail-Rail-Out
Source Current (IS) 0.5700 milliamps 0.5700 milliamps 0.5700 milliamps 0.5700 milliamps
Slew Rate 2.8 V/µs 2.8 V/µs 2.8 V/µs 2.80E-6 V/µs 2.8 V/µs 2.8 V/µs
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Tape & Reel (TR) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Surface Mount SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Op Amps - 1913653P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type SC-70; SC-70
Number of Pins 6
View Details
Operational Amplifier IC - 687-CLC405AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
Analog - MTLT1078QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 5962-9566602QDA - Lingto Electronic Limited
Specs
Source Current (IS) 0.1400 milliamps
View Details