Texas Instruments OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series OPA2337UA

Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC
Request a Quote Datasheet
Description
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series - OPA2337UA - Texas Instruments
Dallas, TX, United States
OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series
OPA2337UA
OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series OPA2337UA
MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC

MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337UA - 081990-OPA2337UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337UA
081990-OPA2337UA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337UA 081990-OPA2337UA
Manufacturer: Texas Instruments Win Source Part Number: 081990-OPA2337UA Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 1.2 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 500μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 525μA Channel Output Current: 9mA Gain Bandwidth Product (GBP): 3MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081990-OPA2337UA
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 525μA
Channel Output Current: 9mA
Gain Bandwidth Product (GBP): 3MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2337UA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2337UA-ND
Instrumentation, Op Amps, Buffer Amps OPA2337UA-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amps - 6610741 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610741
Op Amps 6610741
Texas Instruments OPA2337UA

Texas Instruments OPA2337UA

Supplier's Site
Op Amps - 6610741P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6610741P
Op Amps 6610741P
Texas Instruments OPA2337UA

Texas Instruments OPA2337UA

Supplier's Site
Op Amps - 1219111 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
1219111
Op Amps 1219111
Texas Instruments OPA2337UA

Texas Instruments OPA2337UA

Supplier's Site
Singapore, Singapore
Dual 3MHz 5.5V SOIC Operational Amplifier IC
687-OPA2337UA
Dual 3MHz 5.5V SOIC Operational Amplifier IC 687-OPA2337UA
Dual Op Amp, 3MHz BW, CMOS, 5.5V, 2-Ch, 8-SOIC Product overview: OPA2337UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2337UA can be used for catalog matching and distributor lookup.

Dual Op Amp, 3MHz BW, CMOS, 5.5V, 2-Ch, 8-SOIC Product overview: OPA2337UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2337UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337UA - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2337UA
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2337UA
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Op Amp, 3Mhz, 1.2V/us, 500Uv, Soic-8; No. Of Amplifiers Texas Instruments - 77AH4753 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, 3Mhz, 1.2V/us, 500Uv, Soic-8; No. Of Amplifiers Texas Instruments
77AH4753
Op Amp, 3Mhz, 1.2V/us, 500Uv, Soic-8; No. Of Amplifiers Texas Instruments 77AH4753
OP AMP, 3MHZ, 1.2V/US, 500UV, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

OP AMP, 3MHZ, 1.2V/US, 500UV, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2337UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2337UA
Instrumentation, OP Amps, Buffer Amps OPA2337UA
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2337UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2337UA
Integrated Circuits (ICs) - Linear - Amplifiers OPA2337UA
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2337UA
Operational Amplifiers - Op Amps OPA2337UA
Operational Amplifiers - Op Amps MicroSIZE Single-Supply CMOS

Operational Amplifiers - Op Amps MicroSIZE Single-Supply CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Newark, An Avnet Company Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2337UA 081990-OPA2337UA OPA2337UA-ND 6610741 6610741P 687-OPA2337UA OPA2337UA 77AH4753 OPA2337UA OPA2337UA OPA2337UA
Product Name OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337UA Instrumentation, Op Amps, Buffer Amps Op Amps Op Amps Dual 3MHz 5.5V SOIC Operational Amplifier IC Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Op Amp, 3Mhz, 1.2V/us, 500Uv, Soic-8; No. Of Amplifiers Texas Instruments Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 3 to 5 volts 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 volts
VOS 3 millivolts 0.5000 millivolts 0.5000 millivolts
Quiescent Current (IQ) 1000 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-CLC452AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 540 V/µs
Bandwidth 160 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
8 suppliers
TLV2460M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier w/Shutdown - 5962-0051201QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
4 suppliers
TLC2272M Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555201NXDR - Texas Instruments
Specs
Standards RoHS
Supply Voltage (VS) 4.4 to 16 volts
VOS 2.5 millivolts
View Details
4 suppliers