WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-DSBGA
Manufacturer: Texas Instruments
Win Source Part Number: 026049-OPA2347YZDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-DSBGA (2.3x1.3)
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient
Operational Amplifier, 2 Func, 6000uV Offset-Max, CMOS
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
2-Ch CMOS Op Amp, 350kHz BW, 20uA, 5.5V, SOIC Product overview: OPA2347YZDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 20uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 20uA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347YZDR can be used for catalog matching and distributor lookup.
IC OPAMP GP 2 CIRCUIT 8DSBGA
IC OPAMP GP 2 CIRCUIT 8DSBGA
Operational Amplifiers - Op Amps WCSP-8 MicroPwr Rail To-Rail Op Amp
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-DSBGA (1.9x0.9)
| Texas Instruments | Win Source Electronics | Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2347YZDR | 026049-OPA2347YZDR | OPA2347YZDR | 296-22763-6-ND | 687-OPA2347YZDR | OPA2347YZDR | OPA2347YZDR | OPA2347YZDR | OPA2347YZDR |
| Product Name | OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347YZDR | Instrumentation, Op Amps, Buffer Amps | 350kHz 20uA 5.5V SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.3 to 5.5 volts | 2.3 to 5.5 volts | 2.5 to 5.5 volts | 2.3 volts | |||||
| VOS | 6 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 34 microamps | ||||||||
| CMRR | 70 dB |