0.05uV/C max, Single-Supply CMOS Operational Amplifier 10-VSSOP -40 to 125
Operational Amplifier, 2 Func, 5uV Offset-Max, CMOS, PDSO10
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 042005-OPA2334AIDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Family Name: OPA2334
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 570μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Alternative Parts (Cross-Reference): ISL28233IUZ-T7; ISL28233IUZ; AD8629ARZ-REEL; AD8629ARMZ-R2;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2MHz BW, 5uV Vos, 110dB CMRR, 1.6V/µs SR, VSSOP Product overview: OPA2334AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 1.6V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 1.6V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2334AIDGST can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
| Texas Instruments | Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2334AIDGST | OPA2334AIDGST | 296-13459-2-ND | 042005-OPA2334AIDGST | 687-OPA2334AIDGST | OPA2334AIDGST | OPA2334AIDGST | OPA2334AIDGST | OPA2334AIDGST | OPA2334AIDGST |
| Product Name | OPA2334 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGST | Dual 2MHz 1.6V Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | 2.7 volts | 2.7 volts | |||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | ||||||
| Quiescent Current (IQ) | 350 microamps | |||||||||
| CMRR | 110 dB |