Dual operational amplifier with 6.5 MHz bandwidth, rail-to-rail input and output, and operation from 2.3 V to 5.5 V, specified for -40°C to 125°C. Packaged in 8-pin SOT-23 measuring 2.90 mm by 1.63 mm.
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125
Dual Op Amp, 6.5MHz, 585uA, CMOS, Rail-to-Rail, 8-SOT-23 Product overview: OPA2374AIDCNTG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDCNTG4 can be used for catalog matching and distributor lookup.
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC CMOS 2 CIRCUIT SOT23-8
Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS
IC CMOS 2 CIRCUIT SOT23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2374AIDCNTG4 | 687-OPA2374AIDCNTG4 | OPA2374AIDCNTG4-ND | OPA2374AIDCNTG4 | OPA2374AIDCNTG4 | OPA2374AIDCNTG4 | OPA2374AIDCNTG4 |
| Product Name | OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier | Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 volts | ||||
| VOS | 5 millivolts | 1 millivolts | |||||
| Quiescent Current (IQ) | 750 microamps | ||||||
| CMRR | 80 dB |