Manufacturer: Texas Instruments
Win Source Part Number: 060865-OPA2683IDRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 200MHz
Amplifier Type: Current Feedback
Slew Rate: 540 V/μs
Current - Input Bias: 3μA
Voltage - Input Offset: 1.5mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 1.88mA
Channel Output Current: 150mA
Gain Bandwidth Product (GBP): 1.44GHz
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
1 CHANNEL, VIDEO AMPLIFIER, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: OPA2683IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2683IDRG4 can be used for catalog matching and distributor lookup.
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
IC OPAMP CFA 2 CIRCUIT 8SOIC
Current Feedback Amplifier 2 Circuit Differential 8-SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 060865-OPA2683IDRG4 | 687-OPA2683IDRG4 | OPA2683IDRG4-ND | OPA2683IDRG4 | OPA2683IDRG4 | OPA2683IDRG4 |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2683IDRG4 | SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Supply Voltage (VS) | 5 to 12 volts | 4 to 12 volts | 5 volts | |||
| Source Current (IS) | 1.88 milliamps | 1.88 milliamps | 1.88 milliamps | 1.88 milliamps | ||
| VOS | 1.5 millivolts | 1.5 millivolts | ||||
| IBIAS | 3 µA | 3 µA | ||||
| GBW | 1440 MHz | 200 MHz |