Texas Instruments OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2373AIDGST

Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSSOP -40 to 85
Request a Quote Datasheet
Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSSOP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA2373AIDGST - Texas Instruments
Dallas, TX, United States
OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA2373AIDGST
OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2373AIDGST
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSSOP -40 to 85

Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 10-VSSOP -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 6.5MHz 585uA Operational Amplifier IC
687-OPA2373AIDGST
Dual 6.5MHz 585uA Operational Amplifier IC 687-OPA2373AIDGST
Dual Op Amp, 6.5MHz, 585uA, CMOS, VSSOP Product overview: OPA2373AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2373AIDGST can be used for catalog matching and distributor lookup.

Dual Op Amp, 6.5MHz, 585uA, CMOS, VSSOP Product overview: OPA2373AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2373AIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18503-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18503-2-ND
Instrumentation, Op Amps, Buffer Amps 296-18503-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
 - OPA2373AIDGST - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO10

Operational Amplifier, 2 Func, 5000uV Offset-Max, CMOS, PDSO10

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGST - 1084719-OPA2373AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGST
1084719-OPA2373AIDGST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGST 1084719-OPA2373AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 1084719-OPA2373AIDGS T Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 585μA Gain Bandwidth Product (GBP): 6.5MHz Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1084719-OPA2373AIDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 585μA
Gain Bandwidth Product (GBP): 6.5MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2373AIDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2373AIDGST
Integrated Circuits (ICs) - Linear - Amplifiers OPA2373AIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2373AIDGST
Operational Amplifiers - Op Amps OPA2373AIDGST
Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS

Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2373AIDGST
Instrumentation, OP Amps, Buffer Amps OPA2373AIDGST
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2373AIDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2373AIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2373AIDGST 687-OPA2373AIDGST 296-18503-2-ND OPA2373AIDGST 1084719-OPA2373AIDGST OPA2373AIDGST OPA2373AIDGST OPA2373AIDGST OPA2373AIDGST
Product Name OPA2373 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Dual 6.5MHz 585uA Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2373AIDGST Integrated Circuits (ICs) - Linear - Amplifiers Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.3 to 5.5 volts 2.7 volts
VOS 5 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

Operational Amplifier IC - 687-BUF600AP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 3400 V/µs
Bandwidth 650 MHz
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117KU/2K5 - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
11 suppliers
INA117 High Common-Mode Voltage Difference Amplifier - INA117SMQ - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
8 suppliers
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
4 suppliers