Enhanced Product 1.8 V, Micropower Cmos Operational Amplifiers Zero-Drift Series 8-SOIC -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233477-OPA2333AMDRE
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Current - Input Bias: 70pA
Voltage - Input Offset: 2μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 17μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 5mA
SR - Slew Rate: 0.16 V/μs
GBP - Gain Bandwidth Product: 350kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V, ±0.9 V ~ 2.75 V
Alternative Parts (Cross-Reference): AD8552ARZ; OPA2333AMDREP; MCP6V27T-E/SN; OPA2333AMDREPG4;
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
2-Ch CMOS Op Amp, 350kHz BW, 10uV Vos, 1.8V-5.5V, 17uA, -55C to 125C Product overview: OPA2333AMDREP from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 1.8V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 1.8V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AMDREP can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Mil Enhance 1.8V Micropwr CMOS Op Amp
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AMDREP | 1233477-OPA2333AMDREP | 687-OPA2333AMDREP | 296-22184-6-ND | OPA2333AMDREP | OPA2333AMDREP | OPA2333AMDREP | OPA2333AMDREP |
| Product Name | OPA2333A-EP Enhanced Product 1.8 V, Micropower Cmos Operational Amplifiers Zero-Drift Series | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AMDREP | 350kHz 1.8V 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | |||||
| CMRR | 102 dB | |||||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Package Type | SOIC | Tape and Reel | SOIC; "8-SOIC (0.154"", 3.90mm Width)" | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) | |||
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps |