1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 026023-OPA2330AIDGKR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 0.16 V/μs
Current - Input Bias: 200pA
Voltage - Input Offset: 8μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 21μA
Channel Output Current: 5mA
Gain Bandwidth Product (GBP): 350kHz
Alternative Parts (Cross-Reference): MAX4292EUA+T; OPA2364IDGKTG4; OPA2330AIDGKR; OPA2330AIDGKT;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
Dual Op Amp, Precision, R-R I/O, 0.35MHz, 8-Pin VSSOP, SMT Product overview: OPA2330AIDGKR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AIDGKR can be used for catalog matching and distributor lookup.
OP-AMP, DUAL, 350KHZ, 0.16V/US, VSSOP-8; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V, ± 900mV to ± 2.75V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Operating TemperatureRoHS Compliant: Yes
1.8V, 35µA, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
350kHz 8uV 200pA Dual VSSOP-8 Precision OpAmps ROHS
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Utmel Electronic Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2330AIDGKR | 296-31701-2-ND | 026023-OPA2330AIDGKR | 687-OPA2330AIDGKR | 26AJ7793 | 815-OPA2330AIDGKR | OPA2330AIDGKR | OPA2330AIDGKR | OPA2330AIDGKR | OPA2330AIDGKR | OPA2330AIDGKR | OPA2330AIDGKR |
| Product Name | OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AIDGKR | Dual 0.35MHz Operational Amplifier IC | Op-Amp, Dual, 350Khz, 0.16V/us, Vssop-8; No. Of Amplifiers Texas Instruments | 1.8V, 35µA, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifier/Comparator >> Precision OpAmps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5 volts | 1.8 volts | 1.8 volts | |||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | 0.0500 millivolts | 0.0080 millivolts | 0.0080 millivolts | 0.0080 millivolts | ||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||||
| CMRR | 100 dB |