1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp 8-SOIC -40 to 125
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Precision Op Amp, R-R I/O, 0.35MHz, 8-Pin SOIC, SMT Product overview: OPA2330AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 0.35MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 0.35MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2330AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 50uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233475-OPA2330AID
Manufacturer Homepage: www.ti.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
IC, OP AMP, RR, CMOS, 350KHZ, 8SOIC; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Precision Amplifiers Lo Cost Prec CMOS Op Amp Zero Drift
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
IC OPAMP ZERO-DRIFT 2 CIRC 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2330AID | 296-25351-5-ND | 687-OPA2330AID | OPA2330AID | 1233475-OPA2330AID | 29AH6949 | OPA2330AID | OPA2330AID | OPA2330AID | OPA2330AID |
| Product Name | OPA2330 1.8V, 35?A, microPower, Precision, Zero Drift CMOS Op Amp | Instrumentation, Op Amps, Buffer Amps | Dual 0.35MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2330AID | Ic, Op Amp, Rr, Cmos, 350Khz, 8Soic; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Precision Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 5.5 volts | |||||||
| VOS | 0.0500 millivolts | 0.0080 millivolts | ||||||||
| Quiescent Current (IQ) | 35 microamps | |||||||||
| CMRR | 100 dB |