Dual Wideband, Voltage Feedback Operational Amplifier with Disable 14-SOIC -40 to 85
Operational Amplifier, 2 Func, 4500uV Offset-Max, BIPolar, PDSO14
Dual Op Amp, 300MHz BW, 1800V/µs SR, 14-SOIC Product overview: OPA2690I-14D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 300MHz, 1800V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 300MHz, 1800V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2690I-14D can be used for catalog matching and distributor lookup.
Voltage Feedback Amplifier 2 Circuit 14-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 004245-OPA2690I-14D
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 500MHz
Amplifier Type: Voltage Feedback
Slew Rate: 1800 V/μs
Current - Input Bias: 5μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 11mA
Channel Output Current: 190mA
Gain Bandwidth Product (GBP): 300MHz
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
IC OPAMP VFB 2 CIRCUIT 14SOIC
IC OPAMP VFB 2 CIRCUIT 14SOIC
Voltage Feedback Amplifier 2 Circuit 14-SOIC
High Speed Operational Amplifiers Dual Wideband Voltage Feedback
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2690I-14D | OPA2690I-14D | 687-OPA2690I-14D | 296-13464-5-ND | 004245-OPA2690I-14D | OPA2690I-14D | OPA2690I-14D | OPA2690I-14D | OPA2690I-14D |
| Product Name | OPA2690 Dual Wideband, Voltage Feedback Operational Amplifier with Disable | Dual 300MHz 1800V SOIC Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2690I-14D | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | High Speed Operational Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | ||||||
| VOS | 4.5 millivolts | 1 millivolts | 1 millivolts | ||||||
| Quiescent Current (IQ) | 6300 microamps |