Texas Instruments OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AID

Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2364 1.8V, High CMR, RRIO Op Amp - OPA2364AID - Texas Instruments
Dallas, TX, United States
OPA2364 1.8V, High CMR, RRIO Op Amp
OPA2364AID
OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364AID
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-26262-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-26262-5-ND
Instrumentation, Op Amps, Buffer Amps 296-26262-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
 - OPA2364AID - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 2500uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AID - 081997-OPA2364AID - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AID
081997-OPA2364AID
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AID 081997-OPA2364AID
Manufacturer: Texas Instruments Win Source Part Number: 081997-OPA2364AID Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 5 V/μs Current - Input Bias: 1pA Voltage - Input Offset: 1mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V Operating Supply Current: 1.1mA Channel Output Current: 85mA Gain Bandwidth Product (GBP): 7MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 081997-OPA2364AID
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 5 V/μs
Current - Input Bias: 1pA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 1.8 V to 5.5 V, ±0.9 V to 2.75 V
Operating Supply Current: 1.1mA
Channel Output Current: 85mA
Gain Bandwidth Product (GBP): 7MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V 85mA SOIC Operational Amplifier IC
687-OPA2364AID
7MHz 5.5V 85mA SOIC Operational Amplifier IC 687-OPA2364AID
2-Ch, 7MHz, RRIO Op Amp, 1.8-5.5V, 85mA, 8-SOIC Product overview: OPA2364AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AID can be used for catalog matching and distributor lookup.

2-Ch, 7MHz, RRIO Op Amp, 1.8-5.5V, 85mA, 8-SOIC Product overview: OPA2364AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364AID can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2364AID
Operational Amplifiers - Op Amps OPA2364AID
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2364AID - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2364AID
Instrumentation, OP Amps, Buffer Amps OPA2364AID
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Op Amp, Dual Cmos Rri/o, Smd, 2364; Output Power Texas Instruments - 28AH4518 - Newark, An Avnet Company
Chicago, IL, United States
Op Amp, Dual Cmos Rri/o, Smd, 2364; Output Power Texas Instruments
28AH4518
Op Amp, Dual Cmos Rri/o, Smd, 2364; Output Power Texas Instruments 28AH4518
OP AMP, DUAL CMOS RRI/O, SMD, 2364; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes

OP AMP, DUAL CMOS RRI/O, SMD, 2364; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 900mV to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:-; Operating Temperature RoHS Compliant: Yes

Supplier's Site
IC OPAMP GP 2 CIRCUIT 8SOIC - 815-OPA2364AID - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 2 CIRCUIT 8SOIC
815-OPA2364AID
IC OPAMP GP 2 CIRCUIT 8SOIC 815-OPA2364AID
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2364AID - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2364AID
Integrated Circuits (ICs) - Linear - Amplifiers OPA2364AID
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers
Product Number OPA2364AID 296-26262-5-ND OPA2364AID 081997-OPA2364AID 687-OPA2364AID OPA2364AID OPA2364AID 28AH4518 815-OPA2364AID OPA2364AID
Product Name OPA2364 1.8V, High CMR, RRIO Op Amp Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364AID 7MHz 5.5V 85mA SOIC Operational Amplifier IC Operational Amplifiers - Op Amps Instrumentation, OP Amps, Buffer Amps Op Amp, Dual Cmos Rri/o, Smd, 2364; Output Power Texas Instruments IC OPAMP GP 2 CIRCUIT 8SOIC Integrated Circuits (ICs) - Linear - Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 2.75 volts 0.9000 to 2.75 volts 1.8 volts
VOS 0.9000 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data