The OPA251UA/2K5 is a single-channel, single-supply, micro power operational amplifier optimized for ±15V supply operation, with a quiescent current of 25μA, rail-to-rail output swing within 50mV, and a wide supply range of ±1.35V to ±18V. It is packaged in an 8-pin SOIC (D) package and operates over the temperature range of −40°C to +85°C. The device is unity-gain stable, features a maximum offset voltage of ±250μV, and offers high common-mode rejection of 124dB and open-loop gain of 128dB. It is designed for battery-powered and portable applications.
Single-Supply, MicroPower Operational Amplifiers 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
1-Ch Op Amp, 35kHz GBW, 18V Op, 27uA, 8-SOIC Product overview: OPA251UA/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 35kHz, 18V, 27uA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 35kHz, 18V, 27uA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA251UA/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 004227-OPA251UA/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.01 V/μs
Current - Input Bias: 4nA
Voltage - Input Offset: 50μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 27μA
Channel Output Current: 21mA
Gain Bandwidth Product (GBP): 35kHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Operational Amplifier, 1 Func, 300uV Offset-Max, PDSO8
Operational Amplifier, 1 Func, 300uV Offset-Max, PDSO8
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Single-Supply MicroPower Oper Amp
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
OPA251 SINGLE, 15V SINGLE-SUPPLY
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Power Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA251UA/2K5 | 296-41361-1-ND | 687-OPA251UA/2K5 | 004227-OPA251UA/2K5 | OPA251UA/2K5 | OPA251UA/2K5 | OPA251UA/2K5 | OPA251UA/2K5 | OPA251UA/2K5 | OPA251UA/2K5 |
| Product Name | OPA251 Single-Supply, MicroPower Operational Amplifiers | Instrumentation, Op Amps, Buffer Amps | 35kHz 18V 27uA SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA251UA/2K5 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Standards and Certifications | RoHS | |||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 18 volts | 2.7 to 36 volts | 2.7 volts | ||||||
| GBW | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | 0.0350 MHz | ||||||
| Slew Rate | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 0.0100 V/µs | 1.00E-8 V/µs | 0.0100 V/µs | |||
| CMRR | 100 dB |