SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 16-VQFN -40 to 85
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
Operational Amplifier, 2 Func, 5300uV Offset-Max, BIPolar, PQCC16
Manufacturer: Texas Instruments
Win Source Part Number: 060863-OPA2677IRGVR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-VQFN (4x4)
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Dual Op Amp, 2GHz GBW, 250MHz BW, 500mA Out, VQFN Product overview: OPA2677IRGVR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2GHz, 250MHz, 500mA, VQFN. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2GHz, 250MHz, 500mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677IRGVR can be used for catalog matching and distributor lookup.
IC OPAMP CFA 2 CIRCUIT 16VQFN
IC OPAMP CFA 2 CIRCUIT 16VQFN
Current Feedback Amplifier 2 Circuit 16-VQFN (4x4)
Current Feedback Amplifier 2 Circuit 16-VQFN-EP (4x4)
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677IRGVR | OPA2677IRGVR-ND | OPA2677IRGVR | 060863-OPA2677IRGVR | 687-OPA2677IRGVR | OPA2677IRGVR | OPA2677IRGVR | OPA2677IRGVR |
| Product Name | OPA2677 SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677IRGVR | Dual 2GHz 250MHz 500mA Operational Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | |||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 to 12 volts | 12 volts | ||||
| VOS | 5.5 millivolts | 1 millivolts | 0.8000 millivolts | |||||
| Quiescent Current (IQ) | 19500 microamps |