Texas Instruments OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDR

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp - OPA2356AIDR - Texas Instruments
Dallas, TX, United States
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp
OPA2356AIDR
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDR
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 360V 5.5V Operational Amplifier IC
687-OPA2356AIDR
Dual 200MHz 360V 5.5V Operational Amplifier IC 687-OPA2356AIDR
200MHz Dual CMOS Op Amp, 360V/µs Slew Rate, 5.5V Max Product overview: OPA2356AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDR can be used for catalog matching and distributor lookup.

200MHz Dual CMOS Op Amp, 360V/µs Slew Rate, 5.5V Max Product overview: OPA2356AIDR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR - 026059-OPA2356AIDR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR
026059-OPA2356AIDR
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR 026059-OPA2356AIDR
Manufacturer: Texas Instruments Win Source Part Number: 026059-OPA2356AIDR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Alternative Parts (Cross-Reference): ADA4505-2ACBZ-R7; MAX4246ASA+T; MAX4246ASA+; OPA2356AIDR; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 026059-OPA2356AIDR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Alternative Parts (Cross-Reference): ADA4505-2ACBZ-R7; MAX4246ASA+T; MAX4246ASA+; OPA2356AIDR;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31703-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31703-6-ND
Instrumentation, Op Amps, Buffer Amps 296-31703-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31703-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31703-1-ND
Instrumentation, Op Amps, Buffer Amps 296-31703-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-31703-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-31703-2-ND
Instrumentation, Op Amps, Buffer Amps 296-31703-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDR
Instrumentation, OP Amps, Buffer Amps OPA2356AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDR
Instrumentation, OP Amps, Buffer Amps OPA2356AIDR
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Op-Amp, Dual, 450Mhz, 360V/us, Soic-8; No. Of Amplifiers Texas Instruments - 26AJ7799 - Newark, An Avnet Company
Chicago, IL, United States
Op-Amp, Dual, 450Mhz, 360V/us, Soic-8; No. Of Amplifiers Texas Instruments
26AJ7799
Op-Amp, Dual, 450Mhz, 360V/us, Soic-8; No. Of Amplifiers Texas Instruments 26AJ7799
OP-AMP, DUAL, 450MHZ, 360V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

OP-AMP, DUAL, 450MHZ, 360V/US, SOIC-8; No. of Amplifiers:2 Amplifier; Bandwidth:450MHz; Slew Rate:360V/µs; Supply Voltage Range:2.5V to 5.5V, ± 1.25V to ± 2.75V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2356AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2356AIDR
Integrated Circuits (ICs) - Linear - Amplifiers OPA2356AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2356AIDR
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2356AIDR
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2356AIDR
High Speed Operational Amplifiers OPA2356AIDR
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Quarktwin Technology Ltd. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2356AIDR 687-OPA2356AIDR 026059-OPA2356AIDR 296-31703-6-ND OPA2356AIDR OPA2356AIDR 26AJ7799 OPA2356AIDR OPA2356AIDR OPA2356AIDR
Product Name OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp Dual 200MHz 360V 5.5V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDR Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Op-Amp, Dual, 450Mhz, 360V/us, Soic-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data