Texas Instruments OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364IDRG4

Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2364 1.8V, High CMR, RRIO Op Amp - OPA2364IDRG4 - Texas Instruments
Dallas, TX, United States
OPA2364 1.8V, High CMR, RRIO Op Amp
OPA2364IDRG4
OPA2364 1.8V, High CMR, RRIO Op Amp OPA2364IDRG4
1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

1.8V, High CMR, RRIO Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
7MHz 5.5V 85mA SOIC Operational Amplifier IC
687-OPA2364IDRG4
7MHz 5.5V 85mA SOIC Operational Amplifier IC 687-OPA2364IDRG4
2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA Out, 8-SOIC Product overview: OPA2364IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364IDRG4 can be used for catalog matching and distributor lookup.

2-Ch 7MHz RRIO Op Amp, 1.8-5.5V, 74dB CMRR, 85mA Out, 8-SOIC Product overview: OPA2364IDRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 7MHz, 5.5V, 85mA, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 7MHz, 5.5V, 85mA, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2364IDRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDRG4 - 1233523-OPA2364IDRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDRG4
1233523-OPA2364IDRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDRG4 1233523-OPA2364IDRG4
Manufacturer: Texas Instruments Win Source Part Number: 1233523-OPA2364IDRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1233523-OPA2364IDRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, Op Amps, Buffer Amps - OPA2364IDRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2364IDRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2364IDRG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2364IDRG4
Operational Amplifiers - Op Amps OPA2364IDRG4
Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Operational Amplifiers - Op Amps 1.8V High CMR RRIO Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2364IDRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2364IDRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2364IDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2364IDRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2364IDRG4
Instrumentation, OP Amps, Buffer Amps OPA2364IDRG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2364IDRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2364IDRG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2364IDRG4 687-OPA2364IDRG4 1233523-OPA2364IDRG4 OPA2364IDRG4-ND OPA2364IDRG4 OPA2364IDRG4 OPA2364IDRG4 OPA2364IDRG4
Product Name OPA2364 1.8V, High CMR, RRIO Op Amp 7MHz 5.5V 85mA SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2364IDRG4 Instrumentation, Op Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 2.75 volts 1.8 volts
VOS 0.9000 millivolts 0.9000 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 74 dB
Unlock Full Specs
to access all available technical data