1uA, Rail-to-Rail, CMOS Operational Amplifiers 8-SOT-23
Operational Amplifier, 2 Func, 10000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 060847-OPA2349EA/3K
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.02 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 70°C
Case / Package: SOT-23-8
Supply Voltage - Operating: 1.8 V to 5.5 V
Operating Supply Current: 1μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 70kHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
2-Ch CMOS Op Amp, 70kHz BW, 1uA, Rail-to-Rail, 8-SOT-23 Product overview: OPA2349EA/3K from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 70kHz, 1uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 70kHz, 1uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2349EA/3K can be used for catalog matching and distributor lookup.
IC CMOS 2 CIRCUIT SOT23-8
Operational Amplifiers - Op Amps 1uA Rail-to-Rail CMOS Oper Amplifier
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8
IC CMOS 2 CIRCUIT SOT23-8
IC CMOS 2 CIRCUIT SOT23-8
| Texas Instruments | Rochester Electronics | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2349EA/3K | OPA2349EA/3K | 060847-OPA2349EA/3K | 296-46153-1-ND | 687-OPA2349EA/3K | OPA2349EA/3K | OPA2349EA/3K | OPA2349EA/3K | OPA2349EA/3K | OPA2349EA/3K |
| Product Name | OPA2349 1uA, Rail-to-Rail, CMOS Operational Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2349EA/3K | Instrumentation, Op Amps, Buffer Amps | 70kHz 1uA SOT-23 Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 to 5.5 volts | 1.8 volts | 1.8 volts | |||||
| VOS | 10 millivolts | 2 millivolts | 2 millivolts | 2 millivolts | ||||||
| Quiescent Current (IQ) | 2 microamps | |||||||||
| CMRR | 52 dB |