Manufacturer: Texas Instruments
Win Source Part Number: 929646-OPA2333PIDSGR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 150°C (TA)
Features: CMOS, Zero-Drift Amplifier Circuit Rail-to-Rail 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: OPA2333
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-51501-1, 296-51501-2, 296-51501-6, OPA2333PIDSGR-ND
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
Dual Op Amp, 350kHz GBW, 10µV Offset, 5V, 8-Pin WSON Product overview: OPA2333PIDSGR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 350kHz, 5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 350kHz, 5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333PIDSGR can be used for catalog matching and distributor lookup.
WSON-8-EP(2x2) Precision OpAmps ROHS
Operational Amplifiers - Op Amps Industry's smallest, low-power, high-precision dual Op Amp with >300kHz GBW 8-WSON -40 to 125
IC OPAMP ZERO-DRIFT 2 CIRC 8WSON
IC OPAMP ZERO-DRIFT 2 CIRC 8WSON
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-WSON (2x2)
IC OPAMP ZERO-DRIFT 2 CIRC 8WSON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 929646-OPA2333PIDSGR | 296-51501-6-ND | 687-OPA2333PIDSGR | OPA2333PIDSGR | OPA2333PIDSGR | OPA2333PIDSGR | OPA2333PIDSGR | OPA2333PIDSGR | OPA2333PIDSGR |
| Product Name | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333PIDSGR | Instrumentation, Op Amps, Buffer Amps | Dual 350kHz 5V Operational Amplifier IC | Operational Amplifier/Comparator >> Precision OpAmps | Operational Amplifiers - Op Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps |
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||||
| Package Type | 8-WSON (2x2) | 8-WFDFN Exposed Pad | Surface Mount | 8-WFDFN Exposed Pad | Surface Mount | ||||
| Features | Rail-Rail-Out | ||||||||
| Source Current (IS) | 0.0170 milliamps | 0.0170 milliamps | 0.0170 milliamps | ||||||
| Slew Rate | 0.1600 V/µs | 1.60E-7 V/µs | 0.1600 V/µs | 0.1600 V/µs |