The OPA2345EA/250 is a dual, low-power, rail-to-rail CMOS operational amplifier designed for precision, low-power applications from 2.5V to 5.5V supplies. It is packaged in an 8-pin VSSOP and operates over a temperature range of -40°C to 85°C. The device is optimized for gains of five or higher with a gain-bandwidth product of 3MHz and a slew rate of 2V/µs. Quiescent current is 150µA typical per amplifier, with output swing within 1mV of the rails under 100kΩ load. Total harmonic distortion plus noise is 0.006% at 1kHz with 2.5Vpp output.
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series 8-VSSOP -40 to 85
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Dual Op Amp, 3MHz, Rail-to-Rail, CMOS, VSSOP Product overview: OPA2345EA/250 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 3MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 3MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2345EA/250 can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 026045-OPA2345EA/250
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 3MHz
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8VSSOP
IC CMOS 2 CIRCUIT 8VSSOP
Operational Amplifiers - Op Amps Lo Pwr Single-Sply
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2345EA/250 | OPA2345EACT-ND | 687-OPA2345EA/250 | OPA2345EA/250 | 026045-OPA2345EA/250 | OPA2345EA/250 | OPA2345EA/250 | OPA2345EA/250 | OPA2345EA/250 |
| Product Name | OPA2345 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | Dual 3MHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2345EA/250 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | |
| Standards | RoHS | RoHS | RoHS | RoHS | |||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | 2.5 volts | |||||
| VOS | 1 millivolts | 0.2000 millivolts | 0.2000 millivolts | ||||||
| Quiescent Current (IQ) | 250 microamps | ||||||||
| CMRR | 76 dB |