Texas Instruments OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDGKRG4

Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-VSSOP
Request a Quote Datasheet
Description
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier - OPA2335AIDGKRG4 - Texas Instruments
Dallas, TX, United States
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier
OPA2335AIDGKRG4
OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier OPA2335AIDGKRG4
0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-VSSOP

0.05uV/C max, Single-Supply CMOS Operational Amplifier 8-VSSOP

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDGKRG4 - 060835-OPA2335AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDGKRG4
060835-OPA2335AIDGKRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDGKRG4 060835-OPA2335AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 060835-OPA2335AIDGKR G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: Zero-Drift Slew Rate: 1.6 V/μs Current - Input Bias: 70pA Voltage - Input Offset: 1μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V Operating Supply Current: 570μA Channel Output Current: 50mA Gain Bandwidth Product (GBP): 2MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Application Field: Used in Test & Measurement, Medical, Portable Devices

Manufacturer: Texas Instruments
Win Source Part Number: 060835-OPA2335AIDGKRG4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 570μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Application Field: Used in Test & Measurement, Medical, Portable Devices

Buy Now Datasheet
Dual 2MHz Operational Amplifier IC - 687-OPA2335AIDGKRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 2MHz Operational Amplifier IC
687-OPA2335AIDGKRG4
Dual 2MHz Operational Amplifier IC 687-OPA2335AIDGKRG4
Dual Op Amp, 2MHz BW, 5uV Vos, CMOS, VSSOP Product overview: OPA2335AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDGKRG4 can be used for catalog matching and distributor lookup.

Dual Op Amp, 2MHz BW, 5uV Vos, CMOS, VSSOP Product overview: OPA2335AIDGKRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2335AIDGKRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2335AIDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2335AIDGKRG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2335AIDGKRG4-ND
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2335AIDGKRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2335AIDGKRG4
Instrumentation, OP Amps, Buffer Amps OPA2335AIDGKRG4
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2335AIDGKRG4
Operational Amplifiers - Op Amps OPA2335AIDGKRG4
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS

Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2335AIDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2335AIDGKRG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2335AIDGKRG4
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDGKRG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2335AIDGKRG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2335AIDGKRG4
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2335AIDGKRG4 060835-OPA2335AIDGKRG4 687-OPA2335AIDGKRG4 OPA2335AIDGKRG4-ND OPA2335AIDGKRG4 OPA2335AIDGKRG4 OPA2335AIDGKRG4 OPA2335AIDGKRG4
Product Name OPA2335 0.05uV/C max, Single-Supply CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2335AIDGKRG4 Dual 2MHz Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.75 volts 2.7 volts
VOS 0.0050 millivolts 1.00E-3 millivolts 1.00E-3 millivolts
Quiescent Current (IQ) 350 microamps
CMRR 110 dB
Unlock Full Specs
to access all available technical data

Similar Products

INA129 Precision, Low Power Instrumentation Amplifiers - INA129U/2K5G4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
4 suppliers
INA129-HT High Temperature Precision, Low Power Instrumentation Amplifiers - INA129SHKQ - Texas Instruments
Specs
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 113 dB
Supply Voltage (VS) 4.5 to 36 volts
View Details
6 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
Operational Amplifier IC - 687-CLC405AJP - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 650 V/µs
Bandwidth 135 MHz
Operating Temperature -40 C (-40 F)
View Details
5 suppliers