Texas Instruments OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDG4

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp - OPA2356AIDG4 - Texas Instruments
Dallas, TX, United States
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp
OPA2356AIDG4
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDG4
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp 8-SOIC -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 360V 100mA Operational Amplifier IC
687-OPA2356AIDG4
Dual 200MHz 360V 100mA Operational Amplifier IC 687-OPA2356AIDG4
200MHz CMOS Dual Op Amp, 360V/µs Slew Rate, 100mA Output Product overview: OPA2356AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDG4 can be used for catalog matching and distributor lookup.

200MHz CMOS Dual Op Amp, 360V/µs Slew Rate, 100mA Output Product overview: OPA2356AIDG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 100mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 100mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDG4 - 1233515-OPA2356AIDG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDG4
1233515-OPA2356AIDG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDG4 1233515-OPA2356AIDG4
Manufacturer: Texas Instruments Win Source Part Number: 1233515-OPA2356AIDG4 Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 8-SOIC (0.154", 3.90mm Width) Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Current - Input Bias: 3pA Voltage - Input Offset: 2mV Family Name: OPA2356 Categories: Integrated Circuits (ICs) Operating Supply Current: 8.3mA Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Output Current per Channel: 100mA SR - Slew Rate: 360 V/μs GBP - Gain Bandwidth Product: 200MHz Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V Alternative Parts (Cross-Reference): SA5232D,118; SA5232D; SA5232D/01,112; Introduction Date: May 16, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233515-OPA2356AIDG4
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Family Name: OPA2356
Categories: Integrated Circuits (ICs)
Operating Supply Current: 8.3mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Output Current per Channel: 100mA
SR - Slew Rate: 360 V/μs
GBP - Gain Bandwidth Product: 200MHz
Dual Supply Voltage (±): 2.5 V ~ 5.5 V, ±1.25 V ~ 2.75 V
Alternative Parts (Cross-Reference): SA5232D,118; SA5232D; SA5232D/01,112;
Introduction Date: May 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2356AIDG4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2356AIDG4-ND
Instrumentation, Op Amps, Buffer Amps OPA2356AIDG4-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2356AIDG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2356AIDG4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2356AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2356AIDG4
High Speed Operational Amplifiers OPA2356AIDG4
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDG4
Instrumentation, OP Amps, Buffer Amps OPA2356AIDG4
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDG4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2356AIDG4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2356AIDG4
IC CMOS 2 CIRCUIT 8SOIC

IC CMOS 2 CIRCUIT 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2356AIDG4 687-OPA2356AIDG4 1233515-OPA2356AIDG4 OPA2356AIDG4-ND OPA2356AIDG4 OPA2356AIDG4 OPA2356AIDG4 OPA2356AIDG4
Product Name OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp Dual 200MHz 360V 100mA Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDG4 Instrumentation, Op Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data