Texas Instruments OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown OPA2357AIDGST

Description
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown - OPA2357AIDGST - Texas Instruments
Dallas, TX, United States
OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown
OPA2357AIDGST
OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown OPA2357AIDGST
250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125

250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown 10-VSSOP -40 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32184-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32184-6-ND
Instrumentation, Op Amps, Buffer Amps 296-32184-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32184-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32184-2-ND
Instrumentation, Op Amps, Buffer Amps 296-32184-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-32184-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-32184-1-ND
Instrumentation, Op Amps, Buffer Amps 296-32184-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 250MHz 150V Operational Amplifier IC
687-OPA2357AIDGST
Dual 250MHz 150V Operational Amplifier IC 687-OPA2357AIDGST
250MHz Dual Op Amp, Rail-to-Rail CMOS, 150V/µs Slew Rate, VSSOP Product overview: OPA2357AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2357AIDGST can be used for catalog matching and distributor lookup.

250MHz Dual Op Amp, Rail-to-Rail CMOS, 150V/µs Slew Rate, VSSOP Product overview: OPA2357AIDGST from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 250MHz, 150V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 250MHz, 150V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2357AIDGST can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST - 026061-OPA2357AIDGST - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST
026061-OPA2357AIDGST
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST 026061-OPA2357AIDGST
Manufacturer: Texas Instruments Win Source Part Number: 026061-OPA2357AIDGST Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 250MHz Amplifier Type: Voltage Feedback Slew Rate: 150 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 4.9mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 100MHz Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 026061-OPA2357AIDGST
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 250MHz
Amplifier Type: Voltage Feedback
Slew Rate: 150 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 4.9mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 100MHz
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2357AIDGST
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2357AIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2357AIDGST
High Speed Operational Amplifiers OPA2357AIDGST
High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS

High Speed Operational Amplifiers 250MHz Rail-to-Rail I/O CMOS

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2357AIDGST
Instrumentation, OP Amps, Buffer Amps OPA2357AIDGST
CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 10-VSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2357AIDGST - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2357AIDGST
Integrated Circuits (ICs) - Linear - Amplifiers OPA2357AIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2357AIDGST
Instrumentation, OP Amps, Buffer Amps OPA2357AIDGST
IC CMOS 2 CIRCUIT 10VSSOP

IC CMOS 2 CIRCUIT 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2357AIDGST 296-32184-6-ND 687-OPA2357AIDGST 026061-OPA2357AIDGST OPA2357AIDGST OPA2357AIDGST OPA2357AIDGST OPA2357AIDGST OPA2357AIDGST
Product Name OPA2357 250MHz, Rail-to-Rail I/O, Dual CMOS Operational Amplifier w/Shutdown Instrumentation, Op Amps, Buffer Amps Dual 250MHz 150V Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2357AIDGST Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps High Speed Operational Amplifiers Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts 2.5 volts 2.5 volts
VOS 8 millivolts 2 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 7500 microamps
Unlock Full Specs
to access all available technical data

Similar Products

INA121 FET-Input, Low Power Instrumentation Amplifier - INA121UG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 96 dB
View Details
5 suppliers
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - HPA00779NA/3K - Lingto Electronic Limited
Specs
Source Current (IS) 0.0200 milliamps
View Details
3 suppliers
TLV2262M Low Voltage Rail-To-Rail Low Power Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9550401QPA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 16 volts
VOS 2.5 millivolts
Quiescent Current (IQ) 250 microamps
View Details
3 suppliers
INA126 Micropower Instrumentation Amplifier Single and Dual Versions - INA126UA/2K5 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 5 to 10000 V/V
CMRR 83 dB
View Details
11 suppliers