Current Feedback Amplifier 2 Circuit 8-HSOP
SpeedPlus(TM) Dual, Wideband, High Output Current Operational Amplifier 8-HSOP Product overview: OPA2677H/2K5G3 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2677H/2K5G3 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1084756-OPA2677H/2K5
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
-3db Bandwidth: 250MHz
Amplifier Type: Current Feedback
Slew Rate: 2000 V/μs
Current - Input Bias: 10μA
Voltage - Input Offset: 1mV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-HSOP
Supply Voltage - Operating: 5 V to 12 V, ±2.5 V to 6 V
Operating Supply Current: 18mA
Channel Output Current: 500mA
Gain Bandwidth Product (GBP): 2GHz
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Building Automation, Signal Processing, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals, Metering, Test & Measurement
IC OPAMP CFA 2 CIRCUIT 8HSOP
IC OPAMP CFA 2 CIRCUIT 8HSOP
Current Feedback Amplifier 2 Circuit 8-HSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2677H/2K5G3-ND | 687-OPA2677H/2K5G3 | 1084756-OPA2677H/2K5G3 | OPA2677H/2K5G3 | OPA2677H/2K5G3 | OPA2677H/2K5G3 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Dual Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2677H/2K5G3 | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 18 milliamps | 18 milliamps | 18 milliamps | 18 milliamps | ||
| Slew Rate | 2000 V/µs | 2000 V/µs | 2000 V/µs | 0.0020 V/µs | 2000 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOIC; "8-SOIC (0.154"", 3.90mm Width) Exposed Pad" | Tape and Reel | SOP; 8-HSOP | Surface Mount | SOIC; 8-SOIC (0.154\", 3.90mm Width) Exposed Pad | |
| Standards | RoHS | RoHS |