The OPA237UA is a single-supply operational amplifier in the MicroAmplifier series, housed in an 8-pin SOIC package. It operates from a single supply of 2.7V to 36V or dual supplies of ±1.35V to ±18V, with a maximum quiescent current of 350μA and a bandwidth of 1.5MHz. The input common-mode range extends below ground when operating from a single supply, and the output can swing within 10mV of ground. It is specified for operation from −40°C to +85°C. The device features a maximum offset voltage of 750μV at a 5V supply. The SOIC-8 package has a body width of 3.9mm and a length of 4.9mm, with a height of 1.75mm. The MSL rating is Level-3-260C-168 HR.
Single-Supply Operational Amplifiers MicroAmplifier(TM) Series 8-SOIC
General Purpose Amplifier 1 Circuit 8-SOIC
1.5MHz Op Amp, 1-Ch, 1.35-18V, 78dB CMRR, 100dB PSRR, 8mA Out Product overview: OPA237UA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5MHz, 18V, 8mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.5MHz, 18V, 8mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA237UA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 091133-OPA237UA
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Amplifier Type: General Purpose
Slew Rate: 0.5 V/μs
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 36 V, ±1.35 V to 18 V
Operating Supply Current: 200μA
Channel Output Current: 8mA
Gain Bandwidth Product (GBP): 1.5MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
OP-AMP, 1.5MHZ, 0.5V/US, SOIC-8; No. of Amplifiers:1 Amplifier; Bandwidth:1.5MHz; Slew Rate:0.5V/µs; Supply Voltage Range:2.7V to 36V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP GP 1 CIRCUIT 8SOIC
IC OPAMP GP 1 CIRCUIT 8SOIC
Operational Amplifiers - Op Amps Singly Supply
General Purpose Amplifier 1 Circuit 8-SOIC
OP AMP, 1.5MHZ, 0.5V/US, SOIC-8; NO. OF AMPLIFIERS:1 AMPLIFIER; BANDWIDTH:1.5MHZ; SLEW RATE:0.5V/ S; SUPPLY VOLTAGE RANGE: 1.35V TO 18V; AMPLIFIER CASE STYLE:SOIC; NO. OF PINS:8PINS; OPERATING TEMPERATURE MIN:-40 C; PACKAGING:EACH;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
IC OPAMP GP 1 CIRCUIT 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Radwell International | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers |
| Product Number | OPA237UA | OPA237UA-ND | 687-OPA237UA | 091133-OPA237UA | 28AH4520 | 815-OPA237UA | OPA237UA | OPA237UA | OPA237UA | 16703626 | OPA237UA |
| Product Name | OPA237 Single-Supply Operational Amplifiers MicroAmplifier(TM) Series | Instrumentation, Op Amps, Buffer Amps | 1.5MHz 18V 8mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237UA | Op-Amp, 1.5Mhz, 0.5V/us, Soic-8; No. Of Amplifiers Texas Instruments | IC OPAMP GP 1 CIRCUIT 8SOIC | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Linear Amplifier IC | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | ||||||||
| Supply Voltage (VS) | 2.7 to 36 volts | 5 volts | 2.7 to 36 volts | ||||||||
| VOS | 0.7500 millivolts | 0.3500 millivolts | 0.3500 millivolts | ||||||||
| Quiescent Current (IQ) | 350 microamps | ||||||||||
| CMRR | 80 dB |