Dual Op Amp, 20MHz, 25V/µs, 8-SOIC Product overview: OPA2604AU from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 20MHz, 25V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 20MHz, 25V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2604AU can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 711586-OPA2604AU
Packaging: Tube
Mounting Style: SMD
Supply Current: 10.5mA
Amplifier Type: General Purpose
Slew Rate: 25V/μs
Gain Bandwidth Product: 20MHz
Current - Input Bias: 100pA
Voltage - Input Offset: 1mV
Current - Output / Channel: 35mA
Family Name: OPA2604
Categories: Integrated Circuits
Supplier Device Package: 8-SOIC
Status: Obsolete
Temperature Range - Operating: -25°C ~ 85°C
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): OP275GSR; OP275GS; AD706AR-REEL7;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Family Part Number: OPA2604
Manufacturer Pack Quantity: 75
MSL Level: 3 (168 Hours)
Supply Voltage , Single/Dual (±): 9V ~ 48V, ±4.5V ~ 24V
General Purpose Amplifier 2 Circuit Differential 8-SOIC
General Purpose Amplifier 2 Circuit Differential 8-SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
IC OPAMP GP 2 CIRCUIT 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | 687-OPA2604AU | 711586-OPA2604AU | 296-44421-5-ND | OPA2604AU | OPA2604AU | OPA2604AU | OPA2604AU |
| Product Name | Dual 20MHz 25V SOIC Operational Amplifier IC | Hard To Find - OPA2604AU | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | |||||
| Supply Voltage (VS) | 24 volts | 9 volts | 48 volts | ||||
| Slew Rate | 25 V/µs | 25 V/µs | 25 V/µs | 25 V/µs | 2.50E-5 V/µs | ||
| Bandwidth | 20 MHz | ||||||
| Operating Temperature | -40 C (-40 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) | -25 to 85 C (-13 to 185 F) |