Texas Instruments OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743PA

Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet
Description
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier - OPA2743PA - Texas Instruments
Dallas, TX, United States
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier
OPA2743PA
OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier OPA2743PA
12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-PDIP -40 to 85

12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier 8-PDIP -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-12726-5-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-12726-5-ND
Instrumentation, Op Amps, Buffer Amps 296-12726-5-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Singapore, Singapore
Dual 12V 7MHz Operational Amplifier IC
687-OPA2743PA
Dual 12V 7MHz Operational Amplifier IC 687-OPA2743PA
Dual Op Amp, 12V, 7MHz, Rail-to-Rail, CMOS, 8-PDIP Product overview: OPA2743PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12V, 7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743PA can be used for catalog matching and distributor lookup.

Dual Op Amp, 12V, 7MHz, Rail-to-Rail, CMOS, 8-PDIP Product overview: OPA2743PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 12V, 7MHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 12V, 7MHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2743PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - OPA2743PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 7000uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2743PA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2743PA
Integrated Circuits (ICs) - Linear - Amplifiers OPA2743PA
IC CMOS 2 CIRCUIT 8DIP

IC CMOS 2 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2743PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2743PA
Instrumentation, OP Amps, Buffer Amps OPA2743PA
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2743PA 296-12726-5-ND 687-OPA2743PA OPA2743PA OPA2743PA OPA2743PA
Product Name OPA2743 12V, 7MHz, Rail-to-Rail I/O Dual Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 12V 7MHz Operational Amplifier IC Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 3.5 to 12 volts 6 volts 3.5 volts
VOS 7 millivolts 1.5 millivolts
Quiescent Current (IQ) 1500 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data