Texas Instruments OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA2369AIDCNT

Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet
Description
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier - OPA2369AIDCNT - Texas Instruments
Dallas, TX, United States
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier
OPA2369AIDCNT
OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier OPA2369AIDCNT
1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85

1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier 8-SOT-23 -40 to 85

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22671-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22671-2-ND
Instrumentation, Op Amps, Buffer Amps 296-22671-2-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22671-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22671-6-ND
Instrumentation, Op Amps, Buffer Amps 296-22671-6-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-22671-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-22671-1-ND
Instrumentation, Op Amps, Buffer Amps 296-22671-1-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC - 687-OPA2369AIDCNT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC
687-OPA2369AIDCNT
Dual 1.8V 12kHz SOT-23 Operational Amplifier IC 687-OPA2369AIDCNT
Dual Op Amp, 1.8V, 700nA, 12kHz BW, SOT-23-8 Product overview: OPA2369AIDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDCNT can be used for catalog matching and distributor lookup.

Dual Op Amp, 1.8V, 700nA, 12kHz BW, SOT-23-8 Product overview: OPA2369AIDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1.8V, 12kHz, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1.8V, 12kHz, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2369AIDCNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT - 1233525-OPA2369AIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT
1233525-OPA2369AIDCNT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT 1233525-OPA2369AIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 1233525-OPA2369AIDCN T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: SOT-23-8 Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 10pA Voltage - Input Offset: 250μV Family Name: OPA2369 Categories: Integrated Circuits (ICs) Operating Supply Current: 700nA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-8 Output Current per Channel: 10mA SR - Slew Rate: 0.005 V/μs GBP - Gain Bandwidth Product: 12kHz Dual Supply Voltage (±): 1.8 V ~ 5.5 V Alternative Parts (Cross-Reference): MAX4353EKA+T; MAX4453EZA+; MAX4337EKA+T; Introduction Date: May 01, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233525-OPA2369AIDCNT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: SOT-23-8
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 10pA
Voltage - Input Offset: 250μV
Family Name: OPA2369
Categories: Integrated Circuits (ICs)
Operating Supply Current: 700nA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
Output Current per Channel: 10mA
SR - Slew Rate: 0.005 V/μs
GBP - Gain Bandwidth Product: 12kHz
Dual Supply Voltage (±): 1.8 V ~ 5.5 V
Alternative Parts (Cross-Reference): MAX4353EKA+T; MAX4453EZA+; MAX4337EKA+T;
Introduction Date: May 01, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2369AIDCNT
Operational Amplifiers - Op Amps OPA2369AIDCNT
Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O

Operational Amplifiers - Op Amps 1.8V 1uA max 0-C/O Rail-to-Rail I/O

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNT
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNT
Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNT
General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

General Purpose Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2369AIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2369AIDCNT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2369AIDCNT
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2369AIDCNT
Instrumentation, OP Amps, Buffer Amps OPA2369AIDCNT
IC OPAMP GP 2 CIRCUIT SOT23-8

IC OPAMP GP 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
IC OPAMP GP 12KHZ RRO SOT23-8 - 815-OPA2369AIDCNT - Utmel Electronic Limited
Hong Kong, China
IC OPAMP GP 12KHZ RRO SOT23-8
815-OPA2369AIDCNT
IC OPAMP GP 12KHZ RRO SOT23-8 815-OPA2369AIDCNT
IC OPAMP GP 12KHZ RRO SOT23-8

IC OPAMP GP 12KHZ RRO SOT23-8

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Utmel Electronic Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number OPA2369AIDCNT 296-22671-2-ND 687-OPA2369AIDCNT 1233525-OPA2369AIDCNT OPA2369AIDCNT OPA2369AIDCNT OPA2369AIDCNT OPA2369AIDCNT OPA2369AIDCNT 815-OPA2369AIDCNT
Product Name OPA2369 1.8V, 700nA, Zero-Crossover Rail-To-Rail I/O Operational Amplifier Instrumentation, Op Amps, Buffer Amps Dual 1.8V 12kHz SOT-23 Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2369AIDCNT Operational Amplifiers - Op Amps Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps IC OPAMP GP 12KHZ RRO SOT23-8
Standards RoHS RoHS RoHS
Supply Voltage (VS) 1.8 to 5.5 volts 1.8 to 5.5 volts 1.8 volts 1.8 volts
VOS 0.7500 millivolts 0.2500 millivolts 0.2500 millivolts 0.2500 millivolts
Quiescent Current (IQ) 1 microamps
CMRR 100 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLC2201AM Low Noise Precision Advanced LinCMOS(TM) Single Operational Amplifier - 5962-9088203Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.2000 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
INA105 Precision Unity Gain Differential Amplifier - INA105KUE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
5 suppliers
TLE2142M High Speed High Drive Precision Dual Operational Amplifier - 5962-9321603QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 44 volts
VOS 1.2 millivolts
Quiescent Current (IQ) 4400 microamps
View Details
 - CLC401AJE-TR13 - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers