e-trim(TM)20MHz, High Precision CMOS Operational Amplifier 8-SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
20MHz CMOS Op Amp, 2-Ch, 15uV Vos, 86dB CMRR, 40mA Out Product overview: OPA2727AIDRBT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20MHz, 40mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 20MHz, 40mA, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2727AIDRBT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 790995-OPA2727AIDRBT
Series: e-trim
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VDFN Exposed Pad
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 85pA
Voltage - Input Offset: 15μV
Family Name: OPA2727
Categories: Integrated Circuits (ICs)
Operating Supply Current: 4.3mA
Manufacturer Package: 8-SON (3x3)
Output Current per Channel: 40mA
SR - Slew Rate: 30 V/μs
GBP - Gain Bandwidth Product: 20MHz
Dual Supply Voltage (±): 4 V ~ 12 V, ±2 V ~ 6 V
Alternative Parts (Cross-Reference): LT1396CDD#PBF; LT1396CDD#TR; LT1396CDD; LT1396CDD#TRPBF;
Introduction Date: February 17, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Precision Amplifiers e-trim(TM)20MHz Hi Prec CMOS Op Amp
IC CMOS 2 CIRCUIT 8SON
IC CMOS 2 CIRCUIT 8SON
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SON (3x3)
IC CMOS 2 CIRCUIT 8SON
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2727AIDRBT | 296-21233-1-ND | 687-OPA2727AIDRBT | 790995-OPA2727AIDRBT | OPA2727AIDRBT | OPA2727AIDRBT | OPA2727AIDRBT | OPA2727AIDRBT | OPA2727AIDRBT |
| Product Name | OPA2727 e-trim(TM)20MHz, High Precision CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | 20MHz 40mA Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2727AIDRBT | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 4 to 12 volts | 6 volts | 3.5 volts | 3.5 volts | |||||
| VOS | 0.1500 millivolts | 0.0150 millivolts | 0.0150 millivolts | 0.0150 millivolts | |||||
| Quiescent Current (IQ) | 6500 microamps | ||||||||
| CMRR | 94 dB |