General Purpose Amplifier 1 Circuit SOT-23-5
Manufacturer: Texas Instruments
Win Source Part Number: 790990-OPA237NA/250G
Series: MicroAmplifier
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C
Package: SC-74A, SOT-753
Number of Circuits: 1
Mounting: SMD
Amplifier Type: General
Current - Input Bias: 8.5nA
Voltage - Input Offset: 350μV
Categories: Integrated Circuits (ICs)
Operating Supply Current: 200μA
Manufacturer Package: SOT-23-5
Output Current per Channel: 8mA
SR - Slew Rate: 0.5 V/μs
GBP - Gain Bandwidth Product: 1.5MHz
Dual Supply Voltage (±): 2.7 V ~ 36 V, ±1.35 V ~ 18 V
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
IC OPAMP GP 1 CIRCUIT SOT23-5 Product overview: OPA237NA/250G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOT23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA237NA/250G4 can be used for catalog matching and distributor lookup.
General Purpose Amplifier 1 Circuit SOT-23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
IC OPAMP GP 1 CIRCUIT SOT23-5
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA237NA/250G4-ND | 790990-OPA237NA/250G4 | 687-OPA237NA/250G4 | OPA237NA/250G4 | OPA237NA/250G4 | OPA237NA/250G4 |
| Product Name | Instrumentation, Op Amps, Buffer Amps | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA237NA/250G4 | SOT23 Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Source Current (IS) | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | 0.2000 milliamps | ||
| Slew Rate | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 0.5000 V/µs | 5.00E-7 V/µs | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | SOT; SC-74A, SOT-753 | Tape & Reel (TR) | SOT; SC-74A, SOT-753 | Surface Mount | ||
| VOS | 0.3500 millivolts | 0.3500 millivolts |