Texas Instruments OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDGKT

Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp - OPA2356AIDGKT - Texas Instruments
Dallas, TX, United States
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp
OPA2356AIDGKT
OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp OPA2356AIDGKT
2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125

2.5V, 200MHz GBW, CMOS Dual Op Amp 8-VSSOP -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 200MHz 360V 5.5V Operational Amplifier IC
687-OPA2356AIDGKT
Dual 200MHz 360V 5.5V Operational Amplifier IC 687-OPA2356AIDGKT
200MHz Dual CMOS Op Amp, 360V/µs Slew Rate, 5.5V Max Product overview: OPA2356AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDGKT can be used for catalog matching and distributor lookup.

200MHz Dual CMOS Op Amp, 360V/µs Slew Rate, 5.5V Max Product overview: OPA2356AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 200MHz, 360V, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 200MHz, 360V, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2356AIDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19954-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19954-1-ND
Instrumentation, Op Amps, Buffer Amps 296-19954-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19954-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19954-2-ND
Instrumentation, Op Amps, Buffer Amps 296-19954-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-19954-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-19954-6-ND
Instrumentation, Op Amps, Buffer Amps 296-19954-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now Datasheet
 - OPA2356AIDGKT - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Operational Amplifier, 2 Func, 9000uV Offset-Max, CMOS, PDSO8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKT - 144590-OPA2356AIDGKT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKT
144590-OPA2356AIDGKT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKT 144590-OPA2356AIDGKT
Manufacturer: Texas Instruments Win Source Part Number: 144590-OPA2356AIDGKT Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 450MHz Amplifier Type: Voltage Feedback Slew Rate: 360 V/μs Current - Input Bias: 3pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V Operating Supply Current: 8.3mA Channel Output Current: 100mA Gain Bandwidth Product (GBP): 200MHz Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144590-OPA2356AIDGKT
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 450MHz
Amplifier Type: Voltage Feedback
Slew Rate: 360 V/μs
Current - Input Bias: 3pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.5 V to 5.5 V, ±1.25 V to 2.75 V
Operating Supply Current: 8.3mA
Channel Output Current: 100mA
Gain Bandwidth Product (GBP): 200MHz
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
High Speed Operational Amplifiers
OPA2356AIDGKT
High Speed Operational Amplifiers OPA2356AIDGKT
High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

High Speed Operational Amplifiers 2.5V 200MHz GBW CMOS Dual Op Amp

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2356AIDGKT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2356AIDGKT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2356AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKT
IC CMOS 2 CIRCUIT 8VSSOP

IC CMOS 2 CIRCUIT 8VSSOP

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2356AIDGKT
Instrumentation, OP Amps, Buffer Amps OPA2356AIDGKT
CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-VSSOP

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2356AIDGKT 687-OPA2356AIDGKT 296-19954-1-ND OPA2356AIDGKT 144590-OPA2356AIDGKT OPA2356AIDGKT OPA2356AIDGKT OPA2356AIDGKT OPA2356AIDGKT
Product Name OPA2356 2.5V, 200MHz GBW, CMOS Dual Op Amp Dual 200MHz 360V 5.5V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2356AIDGKT High Speed Operational Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Closed-Loop Gain (AVCL) 1 V/V
Supply Voltage (VS) 2.5 to 5.5 volts 5 volts 2.5 to 5.5 volts
VOS 9 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 14000 microamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106QCA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
Operational Amplifier IC - 687-CLC415AJ-QML - ERSAELECTRONICS PTE. LTD.
Specs
Slew Rate 1200 V/µs
Operating Temperature -55 C (-67 F)
Package Type Bulk
View Details
4 suppliers