1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp 8-VSSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1233476-OPA2333AIDGK
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
2-Ch CMOS Op Amp, 350kHz BW, 10uV Vos, 17uA, 1.8-5.5V, VSSOP Product overview: OPA2333AIDGKT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 17uA, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 17uA, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2333AIDGKT can be used for catalog matching and distributor lookup.
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
CMOS, Zero-Drift Amplifier 2 Circuit Rail-to-Rail 8-VSSOP
Operational Amplifiers - Op Amps 1.8V 17uA 2uV micro PWR CMOS 0-Drift
OPAMP, CMOS, R-R, 350KHZ, 8MSOP; No. of Amplifiers:2 Amplifier; Bandwidth:350kHz; Slew Rate:0.16V/µs; Supply Voltage Range:1.8V to 5.5V; Amplifier Case Style:MSOP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
IC OPAMP ZERO-DRIFT 2CIRC 8VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2333AIDGKT | 1233476-OPA2333AIDGKT | 687-OPA2333AIDGKT | 296-32182-1-ND | 6609701 | 6609701P | OPA2333AIDGKT | OPA2333AIDGKT | 29AH6951 | OPA2333AIDGKT | OPA2333AIDGKT | OPA2333AIDGKT |
| Product Name | OPA2333 1.8V, 17?A, microPower, Precision, Zero Drift CMOS Op Amp | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2333AIDGKT | 350kHz 17uA 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Op Amps | Op Amps | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | Opamp, Cmos, R-R, 350Khz, 8Msop; No. Of Amplifiers Texas Instruments | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 1.8 to 5.5 volts | 2.75 volts | 3 to 5 volts | 1.8 volts | 1.8 volts | |||||||
| VOS | 0.0100 millivolts | 0.0020 millivolts | 0.0020 millivolts | |||||||||
| Quiescent Current (IQ) | 25 microamps | |||||||||||
| CMRR | 106 dB |