The OPA2725AIDG4 is a dual, very low noise, high-speed 12V CMOS operational amplifier in an MSOP-8 package, with a 20MHz gain-bandwidth product, 30V/µs slew rate, and 6nV/√Hz voltage noise at 100kHz. It operates from a 4V to 12V single supply or ±2V to ±6V dual supply, with rail-to-rail output swing and quiescent current of 5.5mA per channel maximum. The device is specified for operation from −40°C to +125°C and supports 16-bit settling for ADC buffering and transimpedance applications.
Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier 8-SOIC -40 to 125
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDSO8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC CMOS 2 CIRCUIT 8SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Operational Amplifiers - Op Amps Dual Very Lo-Noise Hi-Speed 12V CMOS
| Texas Instruments | Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2725AIDG4 | OPA2725AIDG4 | OPA2725AIDG4-ND | OPA2725AIDG4 | OPA2725AIDG4 | OPA2725AIDG4 |
| Product Name | OPA2725 Dual Very Low Noise, High-Speed, 12V CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Operational Amplifiers - Op Amps | |
| Standards | RoHS | RoHS | RoHS | |||
| Supply Voltage (VS) | 4 to 12 volts | 3.5 volts | ||||
| VOS | 5 millivolts | 1.5 millivolts | ||||
| Quiescent Current (IQ) | 5500 microamps | |||||
| CMRR | 94 dB |