Texas Instruments OPA2344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser OPA2344PA

Description
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser 8-PDIP -40 to 85
Request a Quote Datasheet
Description
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser 8-PDIP -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser - OPA2344PA - Texas Instruments
Dallas, TX, United States
OPA2344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser
OPA2344PA
OPA2344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser OPA2344PA
Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser 8-PDIP -40 to 85

Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser 8-PDIP -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2344PA - 145009-OPA2344PA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2344PA
145009-OPA2344PA
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2344PA 145009-OPA2344PA
Manufacturer: Texas Instruments Win Source Part Number: 145009-OPA2344PA Packaging: Tube/Rail Number of Circuits: 2 Mounting: Through Hole Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 0.2pA Voltage - Input Offset: 200μV Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 150μA Channel Output Current: 15mA Gain Bandwidth Product (GBP): 1MHz Alternative Parts (Cross-Reference): MCP6272-E/P; OPA2344PAG4; OPA2336PA; Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 145009-OPA2344PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 200μV
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 150μA
Channel Output Current: 15mA
Gain Bandwidth Product (GBP): 1MHz
Alternative Parts (Cross-Reference): MCP6272-E/P; OPA2344PAG4; OPA2336PA;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2344PA-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2344PA-ND
Instrumentation, Op Amps, Buffer Amps OPA2344PA-ND
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
 - OPA2344PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
 - OPA2344PA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDIP8

Operational Amplifier, 2 Func, 1200uV Offset-Max, CMOS, PDIP8

Supplier's Site Datasheet
Singapore, Singapore
1MHz 5.5V Operational Amplifier IC
687-OPA2344PA
1MHz 5.5V Operational Amplifier IC 687-OPA2344PA
2-Ch Op Amp, Rail-to-Rail, 1MHz, 2.7-5.5V, CMOS Product overview: OPA2344PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2344PA can be used for catalog matching and distributor lookup.

2-Ch Op Amp, Rail-to-Rail, 1MHz, 2.7-5.5V, CMOS Product overview: OPA2344PA from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2344PA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2344PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2344PA
Instrumentation, OP Amps, Buffer Amps OPA2344PA
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2344PA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2344PA
Instrumentation, OP Amps, Buffer Amps OPA2344PA
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2344PA 145009-OPA2344PA OPA2344PA-ND OPA2344PA 687-OPA2344PA OPA2344PA
Product Name OPA2344 Low Power, Single-Supply, Rail-To-Rail Operational Amplifiers MicroAmplifier(TM) Ser Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2344PA Instrumentation, Op Amps, Buffer Amps 1MHz 5.5V Operational Amplifier IC Instrumentation, OP Amps, Buffer Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.5 to 5.5 volts 2.7 to 5.5 volts
VOS 1 millivolts 0.2000 millivolts 0.2000 millivolts
Quiescent Current (IQ) 250 microamps
CMRR 76 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
 - 100126DC - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP; CDIP24
Life Cycle Stage Obsolete
View Details
INA118 Precision, Low Power Instrumentation Amplifier - INA118PB - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 107 dB
View Details
9 suppliers
Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - 1321030-CLC432AJP - Win Source Electronics
Specs
Source Current (IS) 7.1 milliamps
VOS 2 millivolts
IBIAS 2 µA
View Details
5 suppliers