Texas Instruments OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2374AIDCNT

Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier - OPA2374AIDCNT - Texas Instruments
Dallas, TX, United States
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier
OPA2374AIDCNT
OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier OPA2374AIDCNT
Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125

Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier 8-SOT-23 -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT - 1233528-OPA2374AIDCNT - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT
1233528-OPA2374AIDCNT
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT 1233528-OPA2374AIDCNT
Manufacturer: Texas Instruments Win Source Part Number: 1233528-OPA2374AIDCN T Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Package: SOT-23-8 Number of Circuits: 2 Mounting: SMD Output Type: Rail-to-Rail Amplifier Type: General Current - Input Bias: 0.5pA Voltage - Input Offset: 1mV Family Name: OPA2374 Categories: Integrated Circuits (ICs) Operating Supply Current: 585μA Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-8 SR - Slew Rate: 5 V/μs GBP - Gain Bandwidth Product: 6.5MHz Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V Alternative Parts (Cross-Reference): MAX4232AKA/V+T; AD8502ARJZ-R2; MAX4232AKA/V+; Introduction Date: June 05, 2005 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1233528-OPA2374AIDCNT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SOT-23-8
Number of Circuits: 2
Mounting: SMD
Output Type: Rail-to-Rail
Amplifier Type: General
Current - Input Bias: 0.5pA
Voltage - Input Offset: 1mV
Family Name: OPA2374
Categories: Integrated Circuits (ICs)
Operating Supply Current: 585μA
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-8
SR - Slew Rate: 5 V/μs
GBP - Gain Bandwidth Product: 6.5MHz
Dual Supply Voltage (±): 2.3 V ~ 5.5 V, ±1.15 V ~ 2.75 V
Alternative Parts (Cross-Reference): MAX4232AKA/V+T; AD8502ARJZ-R2; MAX4232AKA/V+;
Introduction Date: June 05, 2005
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC
687-OPA2374AIDCNT
Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC 687-OPA2374AIDCNT
Dual 6.5MHz CMOS Op Amp, Rail-to-Rail, 585uA, 8-SOT-23 Product overview: OPA2374AIDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDCNT can be used for catalog matching and distributor lookup.

Dual 6.5MHz CMOS Op Amp, Rail-to-Rail, 585uA, 8-SOT-23 Product overview: OPA2374AIDCNT from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 6.5MHz, 585uA, SOT-23. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 6.5MHz, 585uA, SOT-23, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2374AIDCNT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18504-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18504-1-ND
Instrumentation, Op Amps, Buffer Amps 296-18504-1-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18504-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18504-2-ND
Instrumentation, Op Amps, Buffer Amps 296-18504-2-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-18504-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-18504-6-ND
Instrumentation, Op Amps, Buffer Amps 296-18504-6-ND
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now Datasheet
Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2374AIDCNT
Instrumentation, OP Amps, Buffer Amps OPA2374AIDCNT
CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

CMOS Amplifier 2 Circuit Rail-to-Rail SOT-23-8

Buy Now
Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
OPA2374AIDCNT
Instrumentation, OP Amps, Buffer Amps OPA2374AIDCNT
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Ic, Op Amp, Dual Cmos, Sot23-8; No. Of Amplifiers Texas Instruments - 28AH4522 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Dual Cmos, Sot23-8; No. Of Amplifiers Texas Instruments
28AH4522
Ic, Op Amp, Dual Cmos, Sot23-8; No. Of Amplifiers Texas Instruments 28AH4522
IC, OP AMP, DUAL CMOS, SOT23-8; No. of Amplifiers:2 Amplifier; Bandwidth:6.5MHz; Slew Rate:5V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

IC, OP AMP, DUAL CMOS, SOT23-8; No. of Amplifiers:2 Amplifier; Bandwidth:6.5MHz; Slew Rate:5V/µs; Supply Voltage Range:2.3V to 5.5V; Amplifier Case Style:SOT-23; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2374AIDCNT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2374AIDCNT
Integrated Circuits (ICs) - Linear - Amplifiers OPA2374AIDCNT
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2374AIDCNT
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2374AIDCNT
IC CMOS 2 CIRCUIT SOT23-8

IC CMOS 2 CIRCUIT SOT23-8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2374AIDCNT
Operational Amplifiers - Op Amps OPA2374AIDCNT
Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS

Operational Amplifiers - Op Amps Dual 6.5MHz 585uA R-to-R I/O CMOS

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2374AIDCNT 1233528-OPA2374AIDCNT 687-OPA2374AIDCNT 296-18504-1-ND OPA2374AIDCNT OPA2374AIDCNT 28AH4522 OPA2374AIDCNT OPA2374AIDCNT OPA2374AIDCNT
Product Name OPA2374 Dual 6.5MHz, 585uA, Rail-to-Rail I/O CMOS Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2374AIDCNT Dual 6.5MHz 585uA SOT-23 Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Ic, Op Amp, Dual Cmos, Sot23-8; No. Of Amplifiers Texas Instruments Integrated Circuits (ICs) - Linear - Amplifiers Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS RoHS
Supply Voltage (VS) 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 volts 2.3 to 5.5 volts 5.5 volts
VOS 5 millivolts 1 millivolts 1 millivolts 1 millivolts
Quiescent Current (IQ) 750 microamps
CMRR 80 dB
Unlock Full Specs
to access all available technical data

Similar Products

TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts
Quiescent Current (IQ) 575 microamps
View Details
3 suppliers
TLE2071M JFET-Input High Speed Low Noise Single Operational Amplifier - 5962-9460201QHA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 4 millivolts
Quiescent Current (IQ) 2200 microamps
View Details
Instrumentation, OP Amps, Buffer Amps - 5962-9763301QGA - Quarktwin Technology Ltd.
Specs
Standards RoHS
VOS 5 millivolts
IBIAS 1.00E-4 µA
View Details