Texas Instruments OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347UA/2K5G4

Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet
Description
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier - OPA2347UA/2K5G4 - Texas Instruments
Dallas, TX, United States
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier
OPA2347UA/2K5G4
OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier OPA2347UA/2K5G4
WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125

WCSP-8 Micropower Rail-To-Rail Operational Amplifier 8-SOIC -55 to 125

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA2347UA/2K5G4-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA2347UA/2K5G4-ND
Instrumentation, Op Amps, Buffer Amps OPA2347UA/2K5G4-ND
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Singapore, Singapore
350kHz 20uA 5.5V SOIC Operational Amplifier IC
687-OPA2347UA/2K5G4
350kHz 20uA 5.5V SOIC Operational Amplifier IC 687-OPA2347UA/2K5G4
2-Ch 350kHz Op Amp, Rail-to-Rail, 20uA, 5.5V, CMOS, 8-SOIC Product overview: OPA2347UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 20uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 20uA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347UA/2K5G4 can be used for catalog matching and distributor lookup.

2-Ch 350kHz Op Amp, Rail-to-Rail, 20uA, 5.5V, CMOS, 8-SOIC Product overview: OPA2347UA/2K5G4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350kHz, 20uA, 5.5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 350kHz, 20uA, 5.5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2347UA/2K5G4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5G4 - 209454-OPA2347UA/2K5G4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5G4
209454-OPA2347UA/2K5G4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5G4 209454-OPA2347UA/2K5G4
Manufacturer: Texas Instruments Win Source Part Number: 209454-OPA2347UA/2K5 G4 Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Output Type: Rail-to-Rail Amplifier Type: General Purpose Slew Rate: 0.17 V/μs Current - Input Bias: 0.5pA Voltage - Input Offset: 2mV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V Operating Supply Current: 20μA Channel Output Current: 17mA Gain Bandwidth Product (GBP): 350kHz Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited Application Field: Used in Portable Devices, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 209454-OPA2347UA/2K5G4
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 0.17 V/μs
Current - Input Bias: 0.5pA
Voltage - Input Offset: 2mV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.3 V to 5.5 V, ±1.15 V to 2.75 V
Operating Supply Current: 20μA
Channel Output Current: 17mA
Gain Bandwidth Product (GBP): 350kHz
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited
Application Field: Used in Portable Devices, Sensing & Instrumentation

Buy Now Datasheet
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5G4 - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
OPA2347UA/2K5G4
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps OPA2347UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA2347UA/2K5G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA2347UA/2K5G4
Integrated Circuits (ICs) - Linear - Amplifiers OPA2347UA/2K5G4
IC OPAMP GP 2 CIRCUIT 8SOIC

IC OPAMP GP 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5G4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA2347UA/2K5G4
Instrumentation, OP Amps, Buffer Amps OPA2347UA/2K5G4
General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

General Purpose Amplifier 2 Circuit Rail-to-Rail 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Operational Amplifiers - Op Amps
OPA2347UA/2K5G4
Operational Amplifiers - Op Amps OPA2347UA/2K5G4
Operational Amplifiers - Op Amps Micropower Rail-to-Rail

Operational Amplifiers - Op Amps Micropower Rail-to-Rail

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA2347UA/2K5G4 OPA2347UA/2K5G4-ND 687-OPA2347UA/2K5G4 209454-OPA2347UA/2K5G4 OPA2347UA/2K5G4 OPA2347UA/2K5G4 OPA2347UA/2K5G4 OPA2347UA/2K5G4
Product Name OPA2347 WCSP-8 Micropower Rail-To-Rail Operational Amplifier Instrumentation, Op Amps, Buffer Amps 350kHz 20uA 5.5V SOIC Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2347UA/2K5G4 Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Operational Amplifiers - Op Amps
Standards RoHS RoHS RoHS
Supply Voltage (VS) 2.3 to 5.5 volts 2.5 to 5.5 volts 2.3 to 5.5 volts 2.3 volts
VOS 6 millivolts 2 millivolts 2 millivolts
Quiescent Current (IQ) 34 microamps
CMRR 70 dB
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC5612IMX - Rochester Electronics
Specs
Package Type SOP; SOP8
Life Cycle Stage Obsolete
View Details
5 suppliers
INA125 Instrumentation Amplifier with Precision Voltage Reference - INA125U - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 100 dB
View Details
9 suppliers
TLC2654AM Low Noise Chopper-Stabilized Advanced LinCMOS(TM) Operational Amplifier - 5962-9089504QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.6 to 16 volts
VOS 0.0100 millivolts
Quiescent Current (IQ) 2400 microamps
View Details
3 suppliers
TLC2252AM Rail-To-Rail uPower Precision Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9564003QPA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.8500 millivolts
Quiescent Current (IQ) 62.5 microamps
View Details
4 suppliers