MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series 8-PDIP
IC CMOS 2 CIRCUIT 8DIP Product overview: OPA2337PA from Burr-Brown (Texas Instruments) is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2337PA can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 060842-OPA2337PA
Packaging: Tube/Rail
Number of Circuits: 2
Mounting: Through Hole
Output Type: Rail-to-Rail
Amplifier Type: General Purpose
Slew Rate: 1.2 V/μs
Current - Input Bias: 0.2pA
Voltage - Input Offset: 500μV
Family Name: OPA2337
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 525μA
Channel Output Current: 9mA
Gain Bandwidth Product (GBP): 3MHz
Alternative Parts (Cross-Reference): DS4812; DS4812+; MCP6282-E/PG; TC1029EPAG; MCP6282-E/P; OPA2344PAG4; OPA2344PA;
Introduction Date: April 01, 2005
ECCN: EAR99
Country of Origin: Malaysia, Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDIP8
Operational Amplifier, 2 Func, 3000uV Offset-Max, CMOS, PDIP8
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
Operational Amplifiers - Op Amps MicroSIZE Single-Supply CMOS
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
CMOS Amplifier 2 Circuit Rail-to-Rail 8-PDIP
IC, OP AMP, DUAL CMOS, 2337, DIP8; No. of Amplifiers:2 Amplifier; Bandwidth:3MHz; Slew Rate:1.2V/µs; Supply Voltage Range:2.5V to 5.5V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-40°C; Operating RoHS Compliant: Yes
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Rochester Electronics | DigiKey | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2337PA | 687-OPA2337PA | 060842-OPA2337PA | OPA2337PA | OPA2337PA-ND | OPA2337PA | OPA2337PA | 33AH4578 |
| Product Name | OPA2337 MicroSIZE, Single-Supply CMOS Operational Amplifier MicroAmplifier Series | Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2337PA | Instrumentation, Op Amps, Buffer Amps | Operational Amplifiers - Op Amps | Instrumentation, OP Amps, Buffer Amps | Ic, Op Amp, Dual Cmos, 2337, Dip8; No. Of Amplifiers Texas Instruments | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.5 to 5.5 volts | |||||
| VOS | 3 millivolts | 0.5000 millivolts | 0.5000 millivolts | |||||
| Quiescent Current (IQ) | 1000 microamps | |||||||
| CMRR | 74 dB |