0.05uV/C max, Single-Supply CMOS Operational Amplifier 10-VSSOP -40 to 125
Operational Amplifier, 2 Func, 5uV Offset-Max, CMOS, PDSO10
Manufacturer: Texas Instruments
Win Source Part Number: 209444-OPA2334AIDGSR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
Amplifier Type: Zero-Drift
Slew Rate: 1.6 V/μs
Current - Input Bias: 70pA
Voltage - Input Offset: 1μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V, ±1.35 V to 2.75 V
Operating Supply Current: 570μA
Channel Output Current: 50mA
Gain Bandwidth Product (GBP): 2MHz
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
2MHz Op Amp, Dual, CMOS, 5.5V, VSSOP Product overview: OPA2334AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 2MHz, 5.5V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 2MHz, 5.5V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2334AIDGSR can be used for catalog matching and distributor lookup.
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
Zero-Drift Amplifier 2 Circuit Rail-to-Rail 10-VSSOP
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
Operational Amplifiers - Op Amps 0.05uV/C max Single-Supply CMOS
IC OPAMP ZER-DRIFT 2CIRC 10VSSOP
| Texas Instruments | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2334AIDGSR | OPA2334AIDGSR | 209444-OPA2334AIDGSR | 687-OPA2334AIDGSR | OPA2334AIDGSR-ND | OPA2334AIDGSR | OPA2334AIDGSR | OPA2334AIDGSR | OPA2334AIDGSR | 815-OPA2334AIDGSR |
| Product Name | OPA2334 0.05uV/C max, Single-Supply CMOS Operational Amplifier | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2334AIDGSR | Dual 2MHz 5.5V Operational Amplifier IC | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Operational Amplifiers - Op Amps | IC OPAMP ZER-DRIFT 2CIRC 10VSSOP | |
| Standards | RoHS | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.75 volts | |||||||
| VOS | 0.0050 millivolts | 1.00E-3 millivolts | 1.00E-3 millivolts | |||||||
| Quiescent Current (IQ) | 350 microamps | |||||||||
| CMRR | 110 dB |