Dual Wideband Current Feedback Operational Amplifier,with Disable 14-SOIC -40 to 85
Current Feedback Amplifier 2 Circuit 14-SOIC
Dual 280MHz Op Amp, 2GHz GBW, 2100V/µs Slew Rate, 190mA Output Product overview: OPA2691I-14D from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 280MHz, 2GHz, 2100V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 280MHz, 2GHz, 2100V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2691I-14D can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 3000uV Offset-Max, BIPolar, PDSO14
Manufacturer: Texas Instruments
Win Source Part Number: 1233578-OPA2691I-14D
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C
Package: 14-SOIC (0.154", 3.90mm Width)
Number of Circuits: 2
Mounting: SMD
-3db Bandwidth: 280MHz
Amplifier Type: Current Feedback
Current - Input Bias: 15μA
Voltage - Input Offset: 800μV
Family Name: OPA2691
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10.2mA
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-SOIC
Output Current per Channel: 190mA
SR - Slew Rate: 2100 V/μs
GBP - Gain Bandwidth Product: 2GHz
Dual Supply Voltage (±): 5 V ~ 12 V, ±2.5 V ~ 6 V
Alternative Parts (Cross-Reference): OPA2691IDR; OPA2691ID; OPA2691I-14DR;
Introduction Date: June 01, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
Current Feedback Amplifier 2 Circuit 14-SOIC
OP AMP, DUAL CFB, SMD, 2691, SOIC14; MSL:MSL 3 - 168 hours; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
High Speed Operational Amplifiers Dual Wideband Current Feedback
IC OPAMP CFA 2 CIRCUIT 14SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Quarktwin Technology Ltd. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | OPA2691I-14D | OPA2691I-14D-ND | 687-OPA2691I-14D | OPA2691I-14D | 1233578-OPA2691I-14D | OPA2691I-14D | 29AH6967 | OPA2691I-14D | OPA2691I-14D |
| Product Name | OPA2691 Dual Wideband Current Feedback Operational Amplifier,with Disable | Instrumentation, Op Amps, Buffer Amps | Dual 280MHz 2GHz 2100V Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2691I-14D | Instrumentation, OP Amps, Buffer Amps | Op Amp, Dual Cfb, Smd, 2691, Soic14; Msl Texas Instruments | High Speed Operational Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Standards | RoHS | RoHS | RoHS | RoHS | RoHS | ||||
| Closed-Loop Gain (AVCL) | 1 V/V | ||||||||
| Supply Voltage (VS) | 5 to 12 volts | 5 to 12 volts | 5 volts | ||||||
| VOS | 3 millivolts | 0.8000 millivolts | 0.8000 millivolts | ||||||
| Quiescent Current (IQ) | 5750 microamps |