Texas Instruments OPA277 High Precision Operational Amplifiers OPA277P

Description
High Precision Operational Amplifiers 8-PDIP
Request a Quote Datasheet
Description
High Precision Operational Amplifiers 8-PDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
OPA277 High Precision Operational Amplifiers - OPA277P - Texas Instruments
Dallas, TX, United States
OPA277 High Precision Operational Amplifiers
OPA277P
OPA277 High Precision Operational Amplifiers OPA277P
High Precision Operational Amplifiers 8-PDIP

High Precision Operational Amplifiers 8-PDIP

Buy Now Datasheet
Op Amps - 6605544 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6605544
Op Amps 6605544
Texas Instruments OPA277P

Texas Instruments OPA277P

Supplier's Site
Op Amps - 6605544P - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
6605544P
Op Amps 6605544P
Texas Instruments OPA277P

Texas Instruments OPA277P

Supplier's Site
Op Amps - 9233577 - RS Components, Ltd.
Corby, Northants, United Kingdom
Op Amps
9233577
Op Amps 9233577
Texas Instruments OPA277P

Texas Instruments OPA277P

Supplier's Site
Singapore, Singapore
Dual 1MHz 18V Operational Amplifier IC
687-OPA277P
Dual 1MHz 18V Operational Amplifier IC 687-OPA277P
Dual Op Amp, 1MHz, 18V, 20uV Vos, 130dB CMRR, Bipolar, PDIP Product overview: OPA277P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277P can be used for catalog matching and distributor lookup.

Dual Op Amp, 1MHz, 18V, 20uV Vos, 130dB CMRR, Bipolar, PDIP Product overview: OPA277P from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 1MHz, 18V. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 1MHz, 18V, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA277P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Instrumentation, Op Amps, Buffer Amps - OPA277P-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
OPA277P-ND
Instrumentation, Op Amps, Buffer Amps OPA277P-ND
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now Datasheet
 - OPA277P - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 20uV Offset-Max, BIPolar, PDIP8

Operational Amplifier, 1 Func, 20uV Offset-Max, BIPolar, PDIP8

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277P - 082008-OPA277P - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277P
082008-OPA277P
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277P 082008-OPA277P
Manufacturer: Texas Instruments Win Source Part Number: 082008-OPA277P Packaging: Tube/Rail Number of Circuits: 1 Mounting: Through Hole Amplifier Type: General Purpose Slew Rate: 0.8 V/μs Current - Input Bias: 500pA Voltage - Input Offset: 20μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-PDIP Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V Operating Supply Current: 790μA Channel Output Current: 35mA Gain Bandwidth Product (GBP): 1MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio

Manufacturer: Texas Instruments
Win Source Part Number: 082008-OPA277P
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
Amplifier Type: General Purpose
Slew Rate: 0.8 V/μs
Current - Input Bias: 500pA
Voltage - Input Offset: 20μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 4 V to 36 V, ±2 V to 18 V
Operating Supply Current: 790μA
Channel Output Current: 35mA
Gain Bandwidth Product (GBP): 1MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Sensing & Instrumentation, Signal Processing, Imaging, Video & Vision, Test & Measurement, Audio

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - OPA277P - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
OPA277P
Integrated Circuits (ICs) - Linear - Amplifiers OPA277P
IC OPAMP GP 1 CIRCUIT 8DIP

IC OPAMP GP 1 CIRCUIT 8DIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - OPA277P - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
OPA277P
Instrumentation, OP Amps, Buffer Amps OPA277P
General Purpose Amplifier 1 Circuit 8-PDIP

General Purpose Amplifier 1 Circuit 8-PDIP

Buy Now
Linear Amplifier IC - 16836501 - Radwell International
Willingboro, NJ, United States
Linear Amplifier IC
16836501
Linear Amplifier IC 16836501
OPERATIONAL AMPLIFIER, 1 FUNC, 20UV OFFSET-MAX, BIPOLAR, PDIP 8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

OPERATIONAL AMPLIFIER, 1 FUNC, 20UV OFFSET-MAX, BIPOLAR, PDIP 8, ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ic, Op Amp, Precision, Pdip8, 277; No. Of Amplifiers Texas Instruments - 28AH4537 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Op Amp, Precision, Pdip8, 277; No. Of Amplifiers Texas Instruments
28AH4537
Ic, Op Amp, Precision, Pdip8, 277; No. Of Amplifiers Texas Instruments 28AH4537
IC, OP AMP, PRECISION, PDIP8, 277; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

IC, OP AMP, PRECISION, PDIP8, 277; No. of Amplifiers:1 Amplifier; Bandwidth:1MHz; Slew Rate:0.8V/µs; Supply Voltage Range:± 2V to ± 18V, ± 5V to ± 15V; Amplifier Case Style:DIP; No. of Pins:8Pins; Operating Temperature Min:-55°C; RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Precision Amplifiers
OPA277P
Precision Amplifiers OPA277P
Precision Amplifiers High Precision Oper Amplifier

Precision Amplifiers High Precision Oper Amplifier

Buy Now Datasheet

Technical Specifications

  Texas Instruments RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Rochester Electronics Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Radwell International Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number OPA277P 6605544 6605544P 687-OPA277P OPA277P-ND OPA277P 082008-OPA277P OPA277P OPA277P 16836501 28AH4537 OPA277P
Product Name OPA277 High Precision Operational Amplifiers Op Amps Op Amps Dual 1MHz 18V Operational Amplifier IC Instrumentation, Op Amps, Buffer Amps Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA277P Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Linear Amplifier IC Ic, Op Amp, Precision, Pdip8, 277; No. Of Amplifiers Texas Instruments Precision Amplifiers
Standards RoHS RoHS RoHS RoHS RoHS RoHS RoHS
Supply Voltage (VS) 4 to 36 volts 18 volts 4 to 36 volts 4 volts 2 to 18 volts
VOS 0.0200 millivolts 0.0200 millivolts 0.0100 millivolts
Quiescent Current (IQ) 825 microamps
CMRR 130 dB
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634U - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
10 suppliers
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
INA128 Precision, Low Power Instrumentation Amplifiers - INA128PG4 - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 10000 V/V
CMRR 120 dB
View Details
5 suppliers