Low-Cost, Low Noise, 5MHz CMOS Operational Amplifier 8-SOIC -40 to 125
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
Dual Low Noise Op Amp, 5.5MHz, R-R Out, 8-Pin SOIC, SMT Product overview: OPA2377AID from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, 5.5MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-OPA2377AID can be used for catalog matching and distributor lookup.
Operational Amplifier, 2 Func, 1000uV Offset-Max, CMOS, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1233532-OPA2377AID
Manufacturer Homepage: www.ti.com
Alternative Parts (Cross-Reference): LMV358DR2G; SGM8542XS/TR; BU7266SF-E2; OPA2377AID;
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited
IC CMOS 2 CIRCUIT 8SOIC
Precision Amplifiers Low-CostLow Noise 5MHz CMOS Op Amp
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
CMOS Amplifier 2 Circuit Rail-to-Rail 8-SOIC
IC OPAMP GP 5.5MHZ RRO 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | OPA2377AID | 296-OPA2377AID-ND | 687-OPA2377AID | OPA2377AID | 1233532-OPA2377AID | OPA2377AID | OPA2377AID | OPA2377AID | 815-OPA2377AID |
| Product Name | OPA2377 Low-Cost, Low Noise, 5MHz CMOS Operational Amplifier | Instrumentation, Op Amps, Buffer Amps | Dual 5.5MHz SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - OPA2377AID | Integrated Circuits (ICs) - Linear - Amplifiers | Precision Amplifiers | Instrumentation, OP Amps, Buffer Amps | IC OPAMP GP 5.5MHZ RRO 8SOIC | |
| Standards | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.2 to 5.5 volts | 2.2 volts | |||||||
| VOS | 1 millivolts | 0.2500 millivolts | |||||||
| Quiescent Current (IQ) | 1050 microamps | ||||||||
| CMRR | 70 dB |